EN
  • EN
  • DE

QPDS-9300

Part No QPDS-9300
Manufacturer Broadcom Limited
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Broadcom Limited
Win Source Part Number 286117-QPDS-9300
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QPDS-9300 CAD Model

Description

The Broadcom QPDS-9300 is a high-performance, low-power consumption optical transceiver module designed for short-reach data communication applications. It typically operates in the 850nm wavelength range and is compliant with industry standards, enabling seamless integration into existing network infrastructures. This transceiver is engineered for applications requiring high bandwidth and reliable data transmission over multimode fiber.

Applications:

  • Data Centers: Used in high-density interconnects within and between data center racks.
  • Enterprise Networking: Enables high-speed links for server and storage connectivity.
  • High-Performance Computing (HPC): Facilitates fast data transfer between compute nodes.
  • Storage Area Networks (SAN): Provides reliable connectivity for storage devices and servers.
  • Short-Reach Interconnects: Suitable for applications requiring short-distance, high-bandwidth connections.

Features:

  • High Bandwidth: Supports data rates of up to 100Gbps.
  • Low Power Consumption: Designed for energy efficiency, reducing overall operating costs.
  • 850nm Wavelength: Operates in the 850nm wavelength range, optimized for multimode fiber.
  • Industry Standard Compliance: Compliant with IEEE and SFF standards, ensuring interoperability.
  • Compact Form Factor: Small size allows for high-density port configurations.
  • Digital Diagnostics Monitoring (DDM): Provides real-time monitoring of key transceiver parameters.

Benefits:

  • Increased Throughput: Enables higher data transfer rates, improving network performance.
  • Reduced Power Costs: Lower power consumption translates to significant energy savings.
  • Simplified Integration: Standard compliance simplifies integration into existing network architectures.
  • Enhanced Reliability: Robust design ensures reliable data transmission in demanding environments.
  • Improved Network Monitoring: DDM functionality allows for proactive monitoring and troubleshooting.
  • Scalable Solution: Supports future bandwidth upgrades and expansions.

Additional Details:

The QPDS-9300 transceiver utilizes a multimode fiber connection, typically with an MPO connector. It incorporates advanced equalization and clock recovery techniques to ensure signal integrity over various link distances. The transceiver is also equipped with digital diagnostics monitoring (DDM), providing real-time information about the transceiver's operating parameters, such as optical power, temperature, and voltage. This DDM functionality enables network administrators to proactively monitor the health of the transceiver and identify potential issues before they impact network performance. Its low power consumption and compact size make it an ideal choice for high-density data center environments where space and energy efficiency are critical.

You May Also Be Interested in

Micron Technology Inc.
Need more? Email Us
Qualcomm
Lowest to $11.4253
Epson Electronics America Inc-Semiconductor Div
Lowest to $8.3345
STMicroelectronics
Need more? Email Us
AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess