EN
  • EN
  • DE

TAS5508BPAG

Part No TAS5508BPAG
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description 8-Channel Digital Audio PWM Processor | IC MODULATOR 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Function Modulator
Applications Digital Audio Interfacing
Number of Channels 8
Interface I2C, I2S
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Specifications 32kHz ~ 192kHz
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP
Family Part Number TAS5508B
Manufacturer Pack Quantity 160
MSL Level 4 (72 Hours)
Win Source Part Number 1264100-TAS5508BPAG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TAS5508BPAG CAD Model

Description

The TAS5508BPAG, manufactured by Texas Instruments, is a high-performance, digital audio Pulse Width Modulation (PWM) processor that is an integral component in the creation of high-fidelity audio systems. This sophisticated integrated circuit is designed to interface seamlessly with digital audio sources and power stages, enabling the development of advanced multi-channel audio systems with exceptional sound quality.

Key Features

  • Audio Processing: The TAS5508BPAG includes a high-quality, 8-channel audio processor capable of handling 48 kHz to 192 kHz sample rates, which makes it ideal for applications in home theaters, automotive audio systems, and digital TV sound bars.
  • Advanced Modulation: It utilizes advanced PWM modulation techniques to convert digital audio signals into PWM outputs, ensuring efficient operation of the connected power stages and speakers.
  • Flexible I/O: The device features a flexible serial audio interface that supports I2S, left-justified, right-justified, and DSP formats, providing compatibility with a wide range of digital audio sources and DSPs.
  • Dynamic Range Compression: Built-in dynamic range compression (DRC) helps to maintain consistent audio levels and prevent volume fluctuations, enhancing the listening experience.
  • Programmable DSP: The integrated programmable DSP core allows for custom filter and processing configurations, offering designers the flexibility to tailor the audio characteristics to specific requirements.

Applications

The TAS5508BPAG is suitable for a variety of applications where high-quality digital audio processing is required. It is commonly used in:

  • Home Theater Systems
  • Multi-channel Audio Receivers
  • Automotive Audio Systems
  • Digital TV Sound Bars
  • Professional Audio Equipment

Technical Specifications

This device comes in a 64-TQFP package and operates over a wide temperature range, making it a robust choice for various environments. The TAS5508BPAG is designed for easy integration into audio systems with its programmable functions and multiple input/output options, providing designers with a versatile tool for enhancing audio performance.

You May Also Be Interested in

CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7999 $52.1991
22+ $4.7589 $104.6958
33+ $4.6101 $152.1333
45+ $4.4614 $200.7630
58+ $4.3127 $250.1366
78+ $3.8666 $301.5948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess