EN
  • EN
  • DE

LM3687TL-1815/NOPB

Part No LM3687TL-1815/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR SYNC 9USMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Purpose Any Function
Number of Outputs 2
Frequency - Switching 1.8MHz
Voltage/Current - Output 1 1.8V, 400mA
Voltage/Current - Output 2 1.5V, 350mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 2.7 V to 5.5 V
Temperature Range - Operating -30°C to 125°C
Mounting SMD (SMT)
Case / Package 9-TuSMD
Win Source Part Number 1053980-LM3687TL-1815/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3687TL-1815/NOPB CAD Model

Description

Product Overview: LM3687TL-1815/NOPB

The LM3687TL-1815/NOPB is a high-performance, efficient, and compact integrated circuit designed and manufactured by Texas Instruments. This product is a part of Texas Instruments' extensive line of power management solutions, catering to a wide range of electronic applications. The LM3687TL-1815/NOPB is specifically tailored for portable and space-constrained applications, providing a reliable power management solution that enhances the performance and longevity of the end product.

Key Features

  • Adjustable Output Voltage: This device offers an adjustable output voltage range, which allows for flexible use in various applications and compatibility with different voltage requirements.
  • High Efficiency: Designed for power-sensitive applications, the LM3687TL-1815/NOPB ensures high efficiency, thereby minimizing power loss and heat generation within the system.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to overheating, ensuring safe operation under various conditions.
  • Low Dropout Voltage: The low dropout voltage characteristic of this regulator makes it an ideal choice for applications requiring a stable output voltage with a minimal input-to-output voltage differential.
  • Compact Package: The device comes in a tiny, leadless package, making it suitable for space-constrained applications and helping to reduce the overall size of the end product.

Applications

The LM3687TL-1815/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Mobile Phones
  • Portable Media Players
  • Handheld Devices
  • Wireless LAN and Bluetooth® Devices
  • GPS Receivers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LM3687TL-1815/NOPB is no exception, as it is designed to meet the rigorous standards set by the industry. It is also RoHS compliant and lead-free, which makes it an environmentally friendly choice for manufacturers looking to create sustainable products.

Overall, the LM3687TL-1815/NOPB from Texas Instruments is an exemplary solution for designers who require a reliable, efficient, and space-saving power management component.

You May Also Be Interested in

Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $15.4569
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $19.5970
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Linear Technology
IC REG TRPL BCK/LINEAR 8-DFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4718 $51.5130
85+ $1.2077 $102.6545
130+ $1.1699 $152.0870
180+ $1.1322 $203.7960
230+ $1.0944 $251.7120
310+ $0.9812 $304.1720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 230 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess