EN
  • EN
  • DE

UCS81003AM-C1A-V03

Part No UCS81003AM-C1A-V03
Manufacturer Microchip Technology
Catalog PMIC - Power Management - Specialized
Description USB PORT POWER CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features USB Dedicated Charging Port (DCP), Power Switch PMIC 28-VQFN (5x5)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 28-VFQFN Exposed Pad
Case / Package 28-VQFN (5x5)
Family Name UCS81003
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 845290-UCS81003AM-C1A-V03
Ultra Librarian 3D Model Ultra Librarian UCS81003AM-C1A-V03 CAD Model

Description

Microchip Technology UCS81003AM-C1A-V03 USB Type-C Controller

The UCS81003AM-C1A-V03 is an advanced USB Type-C controller integrated circuit (IC) from Microchip Technology, designed to provide a comprehensive solution for managing USB Type-C ports. This versatile IC is engineered to support the latest USB Type-C specifications and is ideal for a wide range of applications, including smartphones, tablets, laptops, and other consumer electronics that require a reliable USB Type-C interface.

This controller is equipped with a variety of features to enhance the user experience and simplify the design process for manufacturers. The UCS81003AM-C1A-V03 supports both Downstream Facing Port (DFP) and Upstream Facing Port (UFP) modes, allowing devices to function as either a host or a peripheral. This flexibility is crucial for the dynamic role switching required by the USB Type-C standard.

One of the key benefits of the UCS81003AM-C1A-V03 is its support for Power Delivery (PD) 3.0, which enables higher power capabilities and more flexible power management across the USB connection. This feature allows for faster charging and the ability to power larger devices through the USB port, making it an excellent choice for applications where power delivery is a critical consideration.

The controller also features built-in protection mechanisms, such as overvoltage and overcurrent protection, to ensure device safety under various conditions. Moreover, the UCS81003AM-C1A-V03 incorporates advanced error handling and cable plug orientation detection, which simplifies the user experience by allowing reversible cable insertion.

For developers, Microchip Technology provides comprehensive support and resources, including detailed datasheets, application notes, and design tools. These resources facilitate the integration of the UCS81003AM-C1A-V03 into various designs, helping to reduce development time and accelerate time-to-market for USB Type-C enabled devices.

In summary, the Microchip Technology UCS81003AM-C1A-V03 is a feature-rich USB Type-C controller that offers robust support for the latest USB standards, enhanced power delivery, and user-friendly features, making it a top choice for designers looking to incorporate USB Type-C connectivity into their products.

You May Also Be Interested in

Texas Instruments
IC PD CTLR USB TYPE-C 24VQFN / USB, Type-C Controller PMIC 24-VQFN (4x4)
Lowest to $2.4495
Texas Instruments
IC PWR MGMT E INK 48VQFN / E Ink®, Vizplex™ Display, OMAP™ PMIC 48-VQFN (6x6)
Lowest to $4.2448
NXP / Nexperia
SYSTEM BASIS CHIP FS8500 / PMIC
Lowest to $11.6768
Texas Instruments
PMU FOR PROCESSOR / Processor PMIC 169-NFBGA (12x12)
Lowest to $16.8351
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / PMIC
Need more? Email Us
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Need more? Email Us
Analog Devices Inc.
IC THERMO COOLER DRIVER 24LFCSP
Lowest to $9.8687

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess