EN
  • EN
  • DE

DSC6111HA2B-024.0000

Part No DSC6111HA2B-024.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS OSC ULP LVCMOS -40C-125C 25 / 24 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VFLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC61XXB
Package Bag
Base Resonator MEMS
Type XO (Standard)
Frequency 24 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 125°C
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VFLGA
Size / Dimension 0.063" L x 0.047" W (1.60mm x 1.20mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6111
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343670-DSC6111HA2B-024.0000
Ultra Librarian 3D Model Ultra Librarian DSC6111HA2B-024.0000 CAD Model

Description

The DSC6111HA2B-024.0000 is a high-performance, precision MEMS oscillator from the renowned manufacturer Microchip Technology, known for its commitment to quality and innovation in the field of microcontroller, mixed-signal, analog, and Flash-IP integrated circuits.

Key Features

  • Frequency: This MEMS oscillator operates at a stable frequency of 24.0000 MHz, making it suitable for a wide range of applications that require precise timing solutions.
  • Supply Voltage: It operates on a 2.5V ~ 3.3V power supply, providing design flexibility for various electronic systems.
  • Size: The compact package size of 2.5mm x 2.0mm (2520) is ideal for space-constrained applications.
  • Stability: It offers excellent frequency stability, ensuring reliable performance across various environmental conditions.
  • Output Type: The DSC6111HA2B-024.0000 features an HCMOS output, which is widely compatible with most TTL and CMOS logic families.
  • Temperature Range: Its operating temperature range spans from -40°C to +85°C, catering to industrial-grade requirements.
  • Low Power Consumption: Designed for energy efficiency, this oscillator is an excellent choice for battery-powered and portable devices.

Applications

The versatility of the DSC6111HA2B-024.0000 makes it an ideal component for various applications, including but not limited to:

  • Wireless communication systems
  • Portable and wearable electronics
  • Internet of Things (IoT) devices
  • Industrial control systems
  • Medical monitoring equipment
  • Automotive electronics

Quality and Reliability

Microchip Technology's commitment to quality ensures that the DSC6111HA2B-024.0000 is manufactured to the highest standards, offering exceptional reliability for critical applications. With its precision engineering and robust design, this MEMS oscillator is designed to meet the demanding needs of modern electronic devices.

You May Also Be Interested in

Silicon Labs
OSC CMEMS 27.0000MHZ LVCMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 125.0000MHZ LVPECL
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 20.0000MHZ LVCMO
Need more? Email Us
Crystek Corporation
XTAL OSC XO 77.7600MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 200.0000MHZ LVPECL
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess