EN
  • EN
  • DE

PI6C2410LX

Part No PI6C2410LX
Manufacturer Pericom
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Manufacturer Pericom
Win Source Part Number 348191-PI6C2410LX
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI6C2410LX CAD Model

Description

The PI6C2410LX is a clock buffer, likely part of the PI6C2410 series from Pericom Semiconductor (now Diodes Incorporated). These clock buffers are designed for low-skew clock distribution, important in maintaining signal integrity in digital systems.

Applications:

  • Networking Equipment (routers, switches)
  • Server and workstation motherboards
  • High-Speed Data Communication Systems
  • Graphics Cards
  • PCI Express (PCIe) applications

Features:

  • Low Skew Outputs: Minimizes timing differences between clock outputs
  • Low Jitter: Reduces phase noise and timing uncertainty in clock signals
  • Multiple Output Channels: Distributes clock signals to multiple devices
  • High Frequency Operation: Supports the clock frequencies common in high-speed interfaces
  • 3.3V Power Supply: Operates on a standard 3.3V power supply
  • Output Enable (OE) Control: Enables or disables outputs for testing or power savings
  • Advanced Power Management: Designed for efficient, low-power operation
  • Package Options: Commonly available in TSSOP and SOIC packages

Benefits:

  • Improved System Performance: Low skew and jitter supports faster, more reliable data transfer
  • Enhanced Signal Integrity: Reduces noise and timing errors in clock signals
  • Simplified Clock Distribution: Distributes single clock source to multiple devices
  • Reduced Design Complexity: Simplifies clock management in high-performance systems
  • Lower Power Consumption: Improves overall energy efficiency

Additional Details:

The PI6C2410LX is used in applications that demand precise and stable clock signals for data transfers. The exact specifications, such as operating frequency, output impedance, and propagation delay, can be found in the datasheet. PCB layout and termination techniques are important for maintaining signal integrity. Consult the manufacturer's datasheet for detailed specs and application notes. The number of outputs and specific features will vary, so check the datasheet for this specific part number.

You May Also Be Interested in

Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
ON Semiconductor
IC CLOCK GEN PLL 200MHZ 8WDFN
Lowest to $11.0598
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7536
Renesas Electronics America
IC ZD BUFFER 8SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSLATOR UNIV FREQ 48VFQFN
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess