EN
  • EN
  • DE

IP1827PBF

Part No IP1827PBF
Manufacturer Infineon Technologies
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC Reg Buck Adj 25A Sync LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LGA
Lead Free Yes
Max Input Voltage 16 V
Maximum Operating Temperature 125 °C
Max Output Voltage 12 V
Min Input Voltage 1.5 V
Min Operating Temperature -40 °C
Min Output Voltage 600 mV
Mount Surface Mount
Number of Outputs 1
Number of Pins 17
Output Configuration Positive
Output Current 25 A
Output Type Adjustable
Output Voltage 12 V
Radiation Hardening No
RoHS Compliant
Switching Frequency 1.65 MHz
Synchronous Rectifier Yes
Win Source Part Number 1032275-IP1827PBF
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Infineon Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IP1827PBF CAD Model

Description

The IP1827PBF is a linear and switching voltage regulator from Infineon Technologies.

  • Output Voltage: Adjustable output voltage of 12V
  • Maximum Output Current: 25A
  • Package: LGA
  • Pins: 17
  • Rectifier: Synchronous rectifier
  • Output Configuration: Positive
  • Popularity: Suitable for various applications, including those with a low popularity.
  • Maximum Input Voltage: 16V
  • Switching Frequency: 1.65MHz
  • Compliance: Lead-free and RoHS-compliant
  • Suitable For: Various voltage regulation applications.

You May Also Be Interested in

Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Infineon Technologies
IC REG CHARGEPUMP/LINEAR DPAK-5
Need more? Email Us
Linear Technology
IC REG QD BUCK/LINEAR 38TSSOP
Lowest to $48.9620
Recom Power
DC DC CONVERTER 9V 2W / Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input
Need more? Email Us
Texas Instruments
DC DC CONVERTER 8V 200W / Isolated Module DC DC Converter 1 Output 8V 25A 36V - 75V Input
Need more? Email Us
Infineon Technologies
IFX POL / Buck Switching Regulator IC Positive Adjustable 1 Output 30A 29-PowerVQFN
Lowest to $12.2727
Artesyn Embedded Technologies
DC/DC Converters Isolated 456W 48VDC 12V 38A Package Height .45in
Need more? Email Us
Microsemi Corporation
IC REG DL BUCK/LINEAR 38MLPQ
Lowest to $0.9656
Analog Devices Inc.
LTC3633A-2/LTC3633A-3 - Dual Channel 3A, 20V Monolithic Synchronous Step-Down Regulator
Lowest to $16.2524

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,100 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess