EN
  • EN
  • DE

TPS51225RUKT

Part No TPS51225RUKT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG BUCK/LINEAR SYNC 20WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Topology Step-Down (Buck) Synchronous (2), Linear (LDO) (2)
Purpose Any Function
Number of Outputs 4
Frequency - Switching 300kHz, 355kHz
Voltage/Current - Output 1 Controller
Voltage/Current - Output 2 Controller
Voltage/Current - Output 3 3V, 100mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 5.5 V to 24 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-WQFN (3x3)
Win Source Part Number 1111918-TPS51225RUKT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS51225RUKT CAD Model

Description

Introducing the TPS51225RUKT Regulator from Texas Instruments

The TPS51225RUKT is a state-of-the-art dual synchronous step-down controller from Texas Instruments, designed specifically for high-performance applications requiring low output voltage and high current. This advanced regulator is ideal for powering the latest generation of notebooks, ultrabooks, and other portable electronics that demand efficient power management and space-saving designs.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range of 5.5V to 28V, making it versatile for various power supply configurations.
  • Dual-Channel Output: It features two independent outputs that can supply 2A and 3A, respectively, with the capability of providing a tightly regulated supply voltage for both the CPU core and system.
  • Adaptive On-Time Control: This technology allows for fast transient response, which is crucial for maintaining voltage stability in dynamic load conditions.
  • High Efficiency: The TPS51225RUKT is designed for high efficiency across a wide load range, thanks to its integrated low RDS(on) MOSFETs and optimized gate driver scheme.
  • Power Saving Modes: It includes both automatic and selectable power-saving modes to reduce power consumption during light load operations, extending battery life in portable devices.
  • Protection Features: The device is equipped with a comprehensive suite of protection features, including overvoltage, undervoltage, overcurrent, and thermal shutdown to ensure reliable operation under various conditions.
  • Compact Package: The TPS51225RUKT comes in a small 20-pin WQFN (RUK) package, which minimizes board space and is suitable for space-constrained applications.

Applications

The versatility and advanced features of the TPS51225RUKT make it an excellent choice for a wide range of applications, including:

  • Notebook Computers
  • Ultrabooks
  • Tablets
  • Netbooks
  • Mobile Internet Devices

With its precision voltage regulation, high efficiency, and robust protection features, the TPS51225RUKT from Texas Instruments stands out as a reliable and efficient solution for powering today's and tomorrow's portable electronics.

You May Also Be Interested in

Artesyn Embedded Technologies
DC/DC Converters Isolated 456W 48VDC 12V 38A Package Height .45in
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
DC DC CONVERTER 8V 200W / Isolated Module DC DC Converter 1 Output 8V 25A 36V - 75V Input
Need more? Email Us
Analog Devices Inc.
DC DC Cntrlr Dual-OUT Sync Buck 4.5V to 38V Input 38-Pin TSSOP EP
Lowest to $18.3986
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Texas Instruments
DC DC CONVERTER +/-12V 30W / Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 36V - 75V Input
Need more? Email Us
Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $15.3862
Infineon Technologies
IFX POL / Buck Switching Regulator IC Positive Adjustable 1 Output 30A 29-PowerVQFN
Lowest to $12.2727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess