EN
  • EN
  • DE

UT4810DL-S08-R

Part No UT4810DL-S08-R
Manufacturer UTC
Catalog Electronic Wholesale
Description N-CHANNEL 30-V (D-S) MOSFET WITH SCHOTTKY DIODE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer UTC
Win Source Part Number 1278539-UT4810DL-S08-R
Manufacturer Homepage www.utc-ic.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UT4810DL-S08-R CAD Model

Description

The UT4810DL-S08-R is a P-Channel Power MOSFET manufactured by UTC (Unisonic Technologies Co., Ltd.). It is designed for various power switching applications requiring efficient and reliable performance. It features a low on-resistance and is designed for logic-level driving.

Applications

  • Load switching
  • Power management in portable devices
  • DC-DC converters
  • Battery protection circuits
  • Power distribution

Features

  • Low On-Resistance (RDS(on)): Minimizes power loss and improves efficiency.
  • Logic Level Gate Drive: Allows direct drive from microcontrollers and logic circuits.
  • Surface Mount Package: SOP-8 package for compact designs.
  • Fast Switching Speed: Enhances efficiency in high-frequency applications.

Benefits

  • Improved Efficiency: Low RDS(on) reduces power dissipation, extending battery life in portable applications.
  • Simplified Design: Logic level gate drive simplifies interfacing with control circuits.
  • Compact Solution: Small SOP-8 package enables integration into space-constrained designs.
  • Reliable Performance: Designed for stable and consistent operation in demanding environments.

Additional Details

The UT4810DL-S08-R's low on-resistance is crucial for minimizing power loss in switching applications. The logic-level gate drive simplifies design by allowing direct control from microcontrollers, eliminating the need for additional driver circuitry. The SOP-8 package provides a small footprint, making it suitable for portable devices and other compact applications. UTC emphasizes the device's robust design and high reliability, ensuring stable performance over a range of operating conditions. This MOSFET is designed to meet stringent quality standards, making it suitable for various industrial and consumer applications. The fast switching speed of the UT4810DL-S08-R further enhances its efficiency in high-frequency circuits. It is designed to be RoHS compliant.

You May Also Be Interested in

Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Tyco Electronics
Lowest to $1.1071
Intel
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $69.2099
Samsung
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess