EN
  • EN
  • DE

PTB48580BAH

Part No PTB48580BAH
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC CONVERTER +/-12V 30W  /  Isolated Module DC DC Converter 2 Output 12V -12V 1.25A, 1.25A 36V - 75V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series PTB48580
Package Tray
Product Status Not For New Designs
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 12V
Voltage - Output 2 -12V
Current - Output (Max) 1.25A, 1.25A
Power (Watts) 30 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 88%
Mounting Type Through Hole
Package / Case 8-DIP Module
Dimension 2.00" L x 1.60" W x 0.41" H (50.8mm x 40.6mm x 10.5mm)
Base Product Number PTB48580
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 296-20350,-296-20350-ND,-PTB48580BAH-NDR,296-20350-NDR,PTB48580BAH-ND,PTB48580BAH-NDR,-296-20350
Standard Package 15
Win Source Part Number 1033252-PTB48580BAH
Ultra Librarian 3D Model Ultra Librarian PTB48580BAH CAD Model

Description

The PTB48580BAH is a high-performance, integrated power module from Texas Instruments, renowned for its efficiency and reliability in a variety of applications. This compact and feature-rich component is designed to meet the rigorous demands of modern electronic devices, providing a versatile power solution for designers and engineers.

Key Features

  • Wide Input Voltage Range: The PTB48580BAH operates with an input voltage range that accommodates various supply levels, making it highly adaptable to different power systems.
  • Adjustable Output Voltage: Its output voltage is adjustable, allowing for precise voltage regulation tailored to the specific needs of the connected device.
  • High Efficiency: With its advanced design, the module achieves high efficiency, reducing power loss and heat generation, thereby enhancing system performance and longevity.
  • Integrated Features: The module includes built-in protection features such as over-current, over-temperature, and under-voltage lockout, safeguarding the device and the system it powers.
  • Compact Footprint: The PTB48580BAH comes in a small package, making it ideal for space-constrained applications without compromising on power capability.

Applications

The versatility of the PTB48580BAH makes it suitable for a wide array of applications, including but not limited to:

  • Telecommunications equipment
  • Data acquisition systems
  • Industrial controls
  • Networking devices
  • Portable and battery-powered devices

Technical Specifications

The PTB48580BAH boasts robust technical specifications, ensuring its suitability for high-demand applications:

Parameter Value Input Voltage Range 36V to 75V Output Voltage Range Adjustable Efficiency High Protection Features OCP, OTP, UVLO Package Compact size

For those seeking a reliable and efficient power module, the PTB48580BAH from Texas Instruments stands as an excellent choice, offering a combination of performance, versatility, and dependability.

You May Also Be Interested in

Analog Devices Inc.
DC/DC Cntrlr Single-OUT Step Down/Step Up 700kHz Automotive 38-Pin TSSOP EP Tube
Lowest to $12.6752
Analog Devices Inc.
LT3467A - 1.1A Step-Up DC/DC Converter with Integrated Soft-Start
Lowest to $6.1943
Renesas Electronics America
IC REG MULTI CONFG ADJ 32TQFN / Buck, Boost, Buck-Boost Switching Regulator IC Positive Adjustable 4V 1 Output 32-VFQFN Exposed Pad
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJUSTABLE 6A 20VQFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 20-VFQFN Exposed Pad
Need more? Email Us
Shindengen
DC-DC Converters 10W 48V to 5.0V 2.0A
Need more? Email Us
Texas Instruments
AUTOMOTIVE 3-V TO 36-V, 3-A, LOW / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 14-VFQFN
Lowest to $4.2262
Texas Instruments
IC REG BUCK ADJ 500MA 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)
Lowest to $2.8512
Analog Devices Inc.
IC REG FLYBACK 3.6A 8SOIC / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 3.6A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Lowest to $11.6418
Monolithic Power Systems Inc.
IC REG DL BUCK/LINEAR SYNC 16QFN / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 500kHz 16-QFN (3x3)
Lowest to $0.6260

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess