EN
  • EN
  • DE

BCM56854A2IFSBLG

Part No BCM56854A2IFSBLG
Manufacturer Broadcom Limited
Catalog Ethernet Interface
Description 10G Multi Layer Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1018668-BCM56854A2IFSBLG
Categories Ethernet Interface
Manufacturer Broadcom Limited
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BCM56854A2IFSBLG CAD Model

Description

The BCM56854A2IFSBLG is a high-performance Ethernet switch system-on-a-chip (SoC) from Broadcom, designed for deployment in data centers and enterprise networks. This device provides extensive switching capabilities with a focus on high bandwidth and low latency, making it suitable for demanding network applications.

Applications

  • Data center spine and leaf switches
  • Enterprise core and distribution switches
  • Aggregation switches
  • Top-of-rack (ToR) switches
  • Cloud networking infrastructure

Features

  • High-density 10GbE, 40GbE, and 100GbE port support
  • Advanced Quality of Service (QoS) for traffic prioritization
  • Virtual Output Queue (VOQ) architecture for efficient congestion management
  • Integrated packet buffer memory for handling bursty traffic patterns
  • Support for various Ethernet standards, including IEEE 802.1Q VLANs and IEEE 802.3ad link aggregation
  • Energy-efficient design to minimize power consumption
  • Extensive management and monitoring capabilities via CLI, SNMP, and other interfaces
  • Advanced security features, including access control lists (ACLs) and port security

Benefits

  • Enables high-throughput and scalable network architectures
  • Optimizes network performance through intelligent traffic management
  • Reduces latency for latency-sensitive applications
  • Lowers operational costs through energy efficiency
  • Simplifies network management and troubleshooting
  • Enhances network security and protects against threats

Additional Details

The BCM56854A2IFSBLG offers a comprehensive set of features for building advanced network switches. It typically includes support for various routing protocols, such as OSPF and BGP, as well as advanced features like VXLAN and NVGRE for network virtualization. The device is typically packaged in a BGA (Ball Grid Array) for surface mount assembly onto printed circuit boards.

Integrating this device into a networking system requires specialized knowledge of Ethernet switching, routing protocols, and network security. Proper thermal management and power supply design are critical for reliable operation.

You May Also Be Interested in

Intel
IC Redriver Ethernet 4CH 100QFP
Need more? Email Us
Intel
4 Channel Cio Controller For Thunderbolt Daisy Chainable Devices.
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 4/4 64QFN / 4/4 Transceiver Full Ethernet 64-QFN (8x8)
Lowest to $13.9702
Microchip Technology
IC TRANSCEIVER FULL 1/1 48LQFP / 1/1 Transceiver Full MII 48-LQFP (7x7)
Lowest to $8.1818
Microchip Technology
IC TRANSCEIVER FULL 48LQFP / Transceiver Full Ethernet 48-LQFP (7x7)
Lowest to $2.0785
Intel
Thunderbolt Controller 288-Pin FCCSP
Need more? Email Us
Intel
24-PORT 10G Ethernet L2/L3/L4 Switch/router
Need more? Email Us
Intel
Thunderbolt 2 Controller 2 Channel FC-CSP Tray
Need more? Email Us
Microchip Technology
Ethernet PHY, 100Mbps, -40 to 105°C, VQFN-32, RoHS
Lowest to $5.4135

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $643.5001 $643.5001
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess