EN
  • EN
  • DE

LT3570IFE#PBF

Part No LT3570IFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG BUCK/BST/LINEAR 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Topology Step-Down (Buck) (1), Step-Up (Boost) (1), Linear (LDO) (1)
Purpose Automotive
Number of Outputs 3
Frequency - Switching 500kHz to 2.1MHz
Voltage/Current - Output 1 Adj to 0.8V, 1.5A
Voltage/Current - Output 2 Adj to 0.8V, 1.5A
Voltage/Current - Output 3 Controller
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage - Operating 2.5 V to 36 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-TSSOP-EP
Win Source Part Number 072379-LT3570IFE#PBF
Ultra Librarian 3D Model Ultra Librarian LT3570IFE#PBF CAD Model

Description

Product Overview: LT3570IFE#PBF

The LT3570IFE#PBF is a versatile and robust integrated circuit from Linear Technology, designed to cater to a wide array of power conversion requirements. This multi-functional component combines a boost, flyback, and SEPIC power converter with dual LDO regulators, making it an ideal choice for applications requiring multiple power rails from a single input source.

Key Features

  • Integrated Boost/Flyback/SEPIC Converter: The LT3570IFE#PBF operates as a boost, flyback, or SEPIC converter, providing flexibility in design for various voltage requirements. This allows for a wide range of input voltages to be efficiently converted to the desired output voltage levels.
  • Dual LDO Regulators: Equipped with two low dropout regulators, this IC ensures stable and reliable power supply for sensitive components that require precise voltage regulation.
  • Wide Input Voltage Range: The device is capable of handling an input voltage range from 2.6V to 16V, accommodating a variety of power sources including single-cell Li-Ion batteries and industrial power rails.
  • Adjustable Switching Frequency: The switching frequency can be set between 200kHz to 2.5MHz via an external resistor, providing designers with the flexibility to optimize for efficiency or component size.
  • Robust Protection Features: The LT3570IFE#PBF includes under-voltage lockout, soft-start capability, and thermal shutdown protection to safeguard the IC under abnormal operating conditions.

Applications

The versatility of the LT3570IFE#PBF makes it suitable for a wide range of applications, including:

  • Portable Devices
  • Automotive and Industrial Power Systems
  • Distributed Power Systems
  • Battery-Powered Equipment

Reliability and Performance

Encased in a 16-lead thermally enhanced TSSOP package, the LT3570IFE#PBF is designed to deliver high performance while maintaining a compact footprint. Its thermal performance is optimized for challenging environments, making it a reliable choice for both commercial and industrial applications.

With its combination of power conversion and regulation capabilities, the LT3570IFE#PBF from Linear Technology stands out as a comprehensive solution for designers looking to streamline their power supply design with a single, efficient, and reliable IC.

You May Also Be Interested in

Analog Devices Inc.
LT3467A - 1.1A Step-Up DC/DC Converter with Integrated Soft-Start
Lowest to $6.1943
Shindengen
DC-DC Converters 10W 48V to 5.0V 2.0A
Need more? Email Us
Analog Devices Inc.
DC/DC Cntrlr Single-OUT Step Down 850kHz Automotive 24-Pin QFN EP Tube
Lowest to $24.4699
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJUSTABLE 6A 20VQFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 20-VFQFN Exposed Pad
Need more? Email Us
Renesas Electronics America
IC REG MULTI CONFG ADJ 32TQFN / Buck, Boost, Buck-Boost Switching Regulator IC Positive Adjustable 4V 1 Output 32-VFQFN Exposed Pad
Need more? Email Us
Texas Instruments
DC DC CONVERTER 1.5V 9A / Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 9A 3.1V - 6V Input
Lowest to $53.9615
Texas Instruments
AUTOMOTIVE 3-V TO 36-V, 3-A, LOW / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 14-VFQFN
Lowest to $4.2262
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 6A 16QFN / Buck Switching Regulator IC Positive Adjustable 0.604V 1 Output 6A 16-PowerVFQFN
Lowest to $0.4897

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess