EN
  • EN
  • DE

TPS40120PWR

Part No TPS40120PWR
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC PROG FEEDBK DIVIDER 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Multiphase Controller PMIC 14-TSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name TPS40120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS40120PWRTR, TPS40120PWR-ND, 296-TPS40120PWRCT, 296-TPS40120PWRDKR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900768-TPS40120PWR
Ultra Librarian 3D Model Ultra Librarian TPS40120PWR CAD Model

Description

TPS40120PWR Product Image

The TPS40120PWR is a versatile and high-performance synchronous buck controller from Texas Instruments (TI), designed to manage power distribution in a wide array of electronic applications. This device is tailored for mid- to high-current power supply designs and is capable of handling input voltages ranging from 4.5V to 18V, making it a suitable choice for systems operating on standard 5V, 12V, and intermediate bus architectures.

The TPS40120PWR is available in a 16-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™, which offers excellent thermal performance and a compact footprint suitable for space-constrained applications. The device integrates a range of features to enhance system reliability and performance, including programmable soft start, pre-bias startup, and power good output, which provides system monitoring capabilities.

One of the key benefits of the TPS40120PWR is its support for a wide range of output voltages, which can be configured as low as 0.7V with a high accuracy of 1% over temperature. This makes it an ideal solution for powering the latest generation of FPGAs, DSPs, and microprocessors that require precise voltage regulation.

With its adaptive on-time D-CAP™ control mode, the TPS40120PWR ensures fast transient response and simplifies the design by eliminating the need for external compensation. This feature, along with its 300kHz to 1MHz adjustable switching frequency, allows designers to optimize the size and response of the power supply to meet specific application requirements.

For applications that demand greater power, the TPS40120PWR can be configured for multi-phase operation, enabling the use of multiple controllers in parallel to deliver higher output currents with improved load sharing and thermal management.

Overall, the TPS40120PWR from Texas Instruments stands out as a robust and flexible solution for a variety of power management challenges, providing designers with the efficiency, precision, and reliability necessary to build sophisticated electronic systems.

For more detailed information, datasheets, and support resources, please visit the official Texas Instruments website or contact their customer service for personalized assistance.

You May Also Be Interested in

Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1379 $51.2055
110+ $0.9337 $102.7070
170+ $0.9045 $153.7650
230+ $0.8754 $201.3420
300+ $0.8462 $253.8600
400+ $0.7586 $303.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess