EN
  • EN
  • DE

SN74LV4052AN

Part No SN74LV4052AN
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SP4T X 2 75OHM 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tube
Product Status Active
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 75Ohm
Channel-to-Channel Matching (ΔRon) 700mOhm
Voltage - Supply, Single (V+) 2V ~ 5.5V
Switch Time (Ton, Toff) (Max) 14ns, 14ns
-3db Bandwidth 50MHz
Channel Capacitance (CS(off), CD(off)) 0.5pF, 13.1pF
Current - Leakage (IS(off)) (Max) 100nA
Crosstalk -45dB @ 1MHz
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74LV4052
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 896717-SN74LV4052AN
Ultra Librarian 3D Model Ultra Librarian SN74LV4052AN CAD Model

Description

SN74LV4052AN Dual 4-Channel Analog Multiplexer/Demultiplexer

The SN74LV4052AN is a versatile integrated circuit designed and manufactured by Texas Instruments, known for its reliability and performance in a wide range of electronic applications. This dual 4-channel analog multiplexer/demultiplexer is part of the LV family, which operates at a lower voltage range, thereby offering power efficiency without sacrificing speed and functionality.

Constructed with silicon-gate CMOS technology, it boasts a significant advantage in terms of power consumption and noise immunity. The SN74LV4052AN operates at a voltage range of 2.7V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels, thus providing design flexibility for mixed-voltage systems. This feature is particularly beneficial in battery-operated and power-sensitive applications.

The device provides two sets of four-channel multiplexers with common select inputs and separate enable inputs. It can pass signals from digital to analog and vice versa, from high to low energy, and can handle both analog and digital signals, making it highly versatile for use in signal gating, chopping, modulation, or demodulation, and in analog-to-digital and digital-to-analog conversion processes.

With its low on-state resistance and minimal signal distortion, the SN74LV4052AN ensures excellent analog signal handling capabilities. The on-state resistance is matched between switches to within 5 ohms over 15V signal input range and is flat over the full range of the signal. Moreover, the total harmonic distortion is optimized, which is essential for audio and instrumentation applications.

The SN74LV4052AN comes in a 16-pin plastic DIP (Dual In-line Package), which is widely used and preferred for through-hole mounting. The package is designed for easy insertion into printed circuit boards and is suitable for prototypes as well as for mass production.

With Texas Instruments' reputation for producing high-quality components, the SN74LV4052AN is a reliable choice for designers looking to implement an efficient and versatile multiplexer/demultiplexer in their systems. Whether it's for data acquisition systems, signal routing, or industrial controls, this component offers a combination of performance and power savings that can enhance any electronic design.

You May Also Be Interested in

STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2710 $50.1350
450+ $0.2224 $100.0800
700+ $0.2155 $150.8500
960+ $0.2085 $200.1600
1,245+ $0.2016 $250.9920
1,665+ $0.1807 $300.8655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,930 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess