EN
  • EN
  • DE

BQ25898SYFFT

Part No BQ25898SYFFT
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description PROTOTYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Texas Instruments
Package Bulk
Product Status Active
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Fault Protection Over Current, Over Voltage
Charge Current - Max 4A
Battery Pack Voltage 5.5V (Max)
Voltage - Supply (Max) 14V
Interface I2C, USB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 42-UFBGA, DSBGA
Supplier Device Package 42-DSBGA (2.8x2.5)
Standard Package 1 pcs
Win Source Part Number 819653-BQ25898SYFFT
Ultra Librarian 3D Model Ultra Librarian BQ25898SYFFT CAD Model

Description

The BQ25898SYFFT is a highly integrated battery charge management IC from the renowned semiconductor manufacturer Texas Instruments. Designed for the modern needs of portable electronics, this sophisticated component offers a comprehensive solution for fast and efficient charging of single-cell Li-ion batteries. It's an ideal choice for a wide range of applications, including smartphones, tablets, digital cameras, and other portable gadgets.

Key Features and Benefits

  • Advanced Charging Algorithm: The BQ25898SYFFT incorporates an advanced charging algorithm that supports high input voltage fast charging, which significantly reduces the overall charging time and enhances user experience.
  • High-Efficiency Power Path Management: This device optimizes power path management to ensure efficient operation, minimizing heat generation and power loss during charging.
  • Programmable Charging Parameters: With a flexible I2C interface, it allows for programmable control over key charging parameters such as current, voltage, and termination thresholds, providing design versatility to meet specific application requirements.
  • Multi-Protection Features: The BQ25898SYFFT is built with multiple protection features that safeguard the battery and the system against overvoltage, overcurrent, short-circuit, and thermal anomalies, ensuring reliable and safe operation.
  • Integrated ADC: An integrated analog-to-digital converter (ADC) enables real-time monitoring of system voltage and current, facilitating intelligent power management and battery health monitoring.

Technical Specifications

The product supports a wide range of input voltages and provides a maximum charge current of up to 5 A. It is designed with a high level of integration to reduce external component count, thus saving space and cost on the PCB. The BQ25898SYFFT comes in a compact package that is suitable for space-constrained applications.

Applications

Due to its versatility and high performance, the BQ25898SYFFT is extensively used in portable electronics that demand efficient and rapid charging. It is particularly well-suited for devices with large battery capacities, where quick turnaround times for charging are highly desirable.

Conclusion

Overall, the BQ25898SYFFT from Texas Instruments stands out as a robust and reliable solution for modern battery charging needs. Its combination of efficiency, flexibility, and protection features makes it an excellent choice for designers looking to enhance the charging capabilities of their portable devices.

You May Also Be Interested in

Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.8409
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Microchip Technology
IC FIELD REPROG BATT MGR 28SSOP
Lowest to $4.2019
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess