EN
  • EN
  • DE

MAX17040G+U

Part No MAX17040G+U
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description Fuel Gauge Li-Ion 8-Pin TDFN EP / IC 2-WIRE FG W/MODEL GAUGE 8TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Cut Strip
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 1
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 8-TDFN (2x3)
Win Source Part Number 124587-MAX17040G+U
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MAX17040
Introduction Date July 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX17040G+U CAD Model

Description

Product Overview: MAX17040G+U from Maxim Integrated

The MAX17040G+U is a compact, high-precision fuel gauge integrated circuit (IC) from Maxim Integrated, designed to provide accurate battery state-of-charge (SOC) information for single-cell lithium-ion (Li+) batteries. This sophisticated IC is an essential component for portable devices where efficient battery management is crucial for user experience and device longevity.

Key Features

  • ModelGauge™ Technology: The MAX17040G+U incorporates Maxim's proprietary ModelGauge algorithm, which eliminates the need for battery characterization for most applications. This technology provides a more accurate SOC estimation than traditional coulomb counting or open-circuit voltage (OCV) methods.
  • Easy Implementation: With its small footprint and no need for external sense resistors, the MAX17040G+U simplifies the design and reduces the overall component count, making it an ideal choice for space-constrained applications.
  • Low Power Consumption: The device operates with a very low quiescent current, which is critical for battery-powered devices to maximize the battery life.
  • I2C Interface: It features an I2C interface for communication, allowing the host system to easily access the battery information.
  • Wide Operating Voltage Range: The MAX17040G+U operates across a wide voltage range, accommodating various single-cell Li+ battery chemistries.

Applications

The MAX17040G+U is suitable for a diverse array of portable electronics, including:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Handheld Gaming Devices
  • Bluetooth Headsets
  • Health and Fitness Monitors

Technical Specifications

The technical specifications of the MAX17040G+U include:

  • Supply Voltage: 2.5V to 4.5V
  • Operating Temperature: -40°C to +85°C
  • Package: 8-Pin TDFN (3mm x 3mm)

In conclusion, the MAX17040G+U from Maxim Integrated is a sophisticated, easy-to-use fuel gauge IC that offers industry-leading battery SOC estimation. Its compact design, coupled with low power consumption and the convenience of an I2C interface, makes it an excellent choice for designers looking to enhance their battery management systems in portable devices.

You May Also Be Interested in

Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $0.6282
Texas Instruments
High Voltage Battery Pack Front-End Charge/Discharge High-Side NFET Driver
Lowest to $0.7075
Texas Instruments
Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC T/R / IC GAS GAUGE LITH-ION 16-SOIC
Lowest to $24.0403
Texas Instruments
IC LI+ CHARGER FRONT END 12SON
Lowest to $0.8423
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1865 $50.9325
12+ $8.3582 $100.2984
19+ $8.0970 $153.8430
26+ $7.8358 $203.7308
34+ $7.5746 $257.5364
45+ $6.7910 $305.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess