EN
  • EN
  • DE

QTLP610CPDTR

Part No QTLP610CPDTR
Manufacturer ON Semiconductor
Catalog Optical Sensors - Phototransistors
Description SENSOR PHOTO 860NM SIDE VIEW SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 48 Weeks
Features Phototransistors 860nm Side View 2-SMD, No Lead
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -25°C ~ 85°C (TA)
Mounting Surface Mount
Package 2-SMD, No Lead
Family Name QTLP610
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.7080
Other Part Number QTLP610CPDTR-ND, QTLP610CPDFSCT, QTLP610CPDFSTR, QTLP610CPDTRFSDKR-ND, QTLP610CPDTRFSCT, QTLP610CPDTRFSCT-ND, QTLP610CPDFSDKR, QTLP610CPDTRFSDKR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931186-QTLP610CPDTR
Ultra Librarian 3D Model Ultra Librarian QTLP610CPDTR CAD Model

Description

ON Semiconductor QTLP610CPDTR LED

The ON Semiconductor QTLP610CPDTR is a high-performance, low-power LED component designed for a wide range of applications that require efficient light emission in a compact form factor. This LED is part of ON Semiconductor's extensive portfolio of lighting solutions that are known for their reliability, longevity, and energy efficiency.

Key Features

  • Color: The QTLP610CPDTR emits a clear, bright light, making it suitable for status indication, backlighting, and other applications where visibility is key.
  • Package: It is packaged in a 4-Pin SMD (Surface-Mounted Device) package, which allows for easy integration into various electronic assemblies and PCBs (Printed Circuit Boards). The SMD design also contributes to a lower profile in end-product designs.
  • Energy Efficiency: This LED is designed for low power consumption, making it an eco-friendly choice for designers looking to minimize energy usage in their electronic products.
  • Luminous Intensity: The device features a high luminous intensity, ensuring that it provides sufficient brightness for most applications without the need for additional lighting components.
  • Viewing Angle: It offers a wide viewing angle, which enhances the visibility of the light from various directions, making it an ideal choice for devices that may be viewed from different perspectives.
  • Drive Current: The QTLP610CPDTR operates at a standard drive current, which makes it compatible with a broad range of circuits without the need for specialized drivers or additional circuitry.

Applications

Thanks to its versatile characteristics, the QTLP610CPDTR can be used in a variety of applications, including:

  • Consumer electronics for status and power indicators
  • Automotive dashboards and controls
  • Portable devices where battery life is critical
  • Industrial control panels
  • Backlighting for LCDs, keypads, and switches

Overall, the ON Semiconductor QTLP610CPDTR LED is a solid choice for engineers and designers looking for a dependable, high-quality lighting component that combines performance with energy efficiency. Its standard SMD package and operational characteristics make it easy to incorporate into a wide array of electronic products, ensuring that it can meet the needs of various applications while contributing to the overall aesthetic and functionality of the final product.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 990NM TOP VIEW 2SMD
Need more? Email Us
ON Semiconductor
SENSOR PHOTO 860NM SIDE VIEW SMD
Need more? Email Us
Omron
SENSOR PHOTO DRK-ON MODULE
Need more? Email Us
TT Electronics
SENSOR PHOTO 935NM TOP VIEW T1
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 880NM TOP TO206AA
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 990NM SIDE VIEW SMD
Lowest to $1.1730
LITE-ON Technology
PT/IR LTR-C9303B SMD LED
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR PHOTO 980NM SID VIEW PLCC
Lowest to $0.4086
Vishay
PHOTOTRANSISTOR 790 TO 970 NM
Lowest to $0.5686

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess