EN
  • EN
  • DE

TPS3700DSER

Part No TPS3700DSER
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description TPS3700 Window Comparator With Internal Reference for Overvoltage and Undervoltage Detection | IC COMP WINDOW W/REF 6WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Window
Number of Elements 1
Output Type Open Drain
Supply Voltage , Single/Dual (±) 1.8V ~ 18V
Current - Quiescent (Maximum) 13μA
Propagation Delay (Maximum) 29μs
Hysteresis 5.5mV
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 6-WFDFN
Mounting Style SMD
Supplier Device Package 6-WSON (1.5x1.5)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1272372-TPS3700DSER
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS3700DSER CAD Model

Description

Introducing the TPS3700DSER Voltage Supervisor from Texas Instruments

The TPS3700DSER is a high-precision voltage supervisor designed by Texas Instruments, engineered to maintain system integrity by monitoring voltage levels in a wide range of applications. This device is particularly well-suited for situations where precise voltage supervision is critical, such as in industrial, automotive, and consumer electronics.

Constructed with advanced circuitry, the TPS3700DSER boasts a wide supply voltage range of 2.5 V to 18 V, which enables it to function in diverse environments without the need for an external voltage divider. This feature simplifies design and enhances reliability by reducing component count.

The device includes two high-accuracy window comparators that are capable of monitoring two separate voltage nodes, or one node against a fixed threshold, ensuring that both under-voltage (UV) and over-voltage (OV) conditions are detected promptly. The voltage threshold accuracy is an impressive ±0.9% at room temperature, which reflects the high standards of Texas Instruments' precision engineering.

With its wide temperature range of -40°C to +125°C, the TPS3700DSER is designed to operate reliably in extreme conditions, making it an ideal choice for automotive and industrial applications where temperatures can fluctuate significantly.

Furthermore, the TPS3700DSER features an adjustable delay time which allows designers to set the monitoring time period according to their system requirements. This flexibility helps to prevent false triggering due to transient conditions, ensuring that systems only respond to genuine fault states.

The device is offered in a compact 6-pin WSON package, which is not only space-saving but also amenable to modern, high-density circuit designs. Its small footprint and low power consumption make it an excellent choice for portable and battery-powered applications.

In summary, the TPS3700DSER from Texas Instruments is a versatile and reliable voltage supervisor that offers precise monitoring capabilities, flexible design options, and robust performance across a broad range of operating conditions. It stands as a testament to Texas Instruments' commitment to delivering high-quality, innovative solutions for complex electronic systems.

You May Also Be Interested in

Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Texas Instruments
IC COMP TINY R-R CMOS 8-SOIC / Comparator General Purpose Open Drain 8-SOIC
Lowest to $1.0264
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC
Lowest to $0.1299
Rochester Electronics
93S46DM
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Texas Instruments
IC DUAL GP LV COMPARATOR 8-SOIC / Comparator General Purpose Open Collector 8-SOIC
Lowest to $0.2533
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8832 $52.9920
140+ $0.7246 $101.4440
215+ $0.7020 $150.9300
295+ $0.6794 $200.4230
385+ $0.6567 $252.8295
510+ $0.5888 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 277,260 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess