Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 308913-M72DW64000B70ZE
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M72DW64000B70ZE CAD Model

Description

Product Overview: M72DW64000B70ZE from STMicroelectronics

The M72DW64000B70ZE is a high-performance memory solution from the renowned semiconductor manufacturer STMicroelectronics. Designed to meet the rigorous demands of modern electronic devices, this product offers a unique blend of speed, reliability, and storage capacity, making it an ideal choice for a wide range of applications.

Key Features

  • High Storage Capacity: With a sizeable 64 Mbit memory, this product provides ample space for storing critical data and code, ensuring that your applications run smoothly without the need for frequent data swapping or external storage solutions.
  • Speed and Efficiency: The M72DW64000B70ZE operates with a fast access speed, which translates into quicker data retrieval and processing, thus enhancing the overall performance of the system it is integrated into.
  • Durability: Manufactured by STMicroelectronics, a leader in the semiconductor industry, this memory component is built to last. It can withstand harsh operating conditions and maintain data integrity over an extended period.
  • Low Power Consumption: This product is designed to be energy-efficient, making it suitable for use in portable and battery-powered devices where power conservation is critical.

Applications

The M72DW64000B70ZE is versatile and can be used in various applications, including but not limited to:

  • Embedded systems
  • Automotive electronics
  • Industrial control units
  • Consumer electronics
  • Telecommunication infrastructure

Technical Specifications

The M72DW64000B70ZE boasts a comprehensive set of technical specifications that cater to the needs of sophisticated electronic systems:

  • Memory Size: 64 Mbit
  • Package / Case: BGA
  • Operating Temperature Range: Specified by the manufacturer
  • Supply Voltage: Specified by the manufacturer

In summary, the M72DW64000B70ZE from STMicroelectronics is a robust and reliable memory component that offers excellent performance for a variety of applications. Its combination of high storage capacity, speed, and energy efficiency makes it an exceptional choice for designers and engineers looking to enhance their electronic products.

You May Also Be Interested in

ON Semiconductor
IC FLASH 8MBIT 8SOIC
Need more? Email Us
ECAD model for LE25U81AFDW00TWG
Microchip Technology
IC EEPROM 4KBIT SGL WIRE SOT23-3
Need more? Email Us
ECAD model for 11AA040T-I/TT
Renesas Electronics America
IC SRAM 256KBIT PAR 28TSOP I
Need more? Email Us
ECAD model for R1LP5256ESA-5SR#B0
ON Semiconductor
NV25020 - EEPROM SERIAL 2-KB SPI
Need more? Email Us
ECAD model for NV25020MUW3VTBG
STMicroelectronics
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
Lowest to $0.1698
ECAD model for M24C02-DRDW8TP/K
Renesas Electronics America
PARALLEL EEPROM 128KWORD X 8-BIT
Need more? Email Us
ECAD model for HN58C1001RFPI15E
Cypress Semiconductor Corp
SRAM CHIP ASYNC SINGLE 3V 2M BIT
Need more? Email Us
ECAD model for WCMA2008U1X-FF70T
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
ECAD model for PK8072006398400
ON Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
ECAD model for CAT24C02WI-GA

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention