EN
  • EN
  • DE

AD8611ARZ

Part No AD8611ARZ
Manufacturer Analog Devices Inc.
Catalog Linear - Comparators
Description IC COMP SNGL 4NS ULTRFAST 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type with Latch
Number of Elements 1
Output Type Complementary, TTL
Supply Voltage - Operating 3 V to 5 V
Voltage - Input Offset (Max) 7mV @ 5V
Current - Input Bias (Max) 6μA @ 5V
Current - Quiescent (Max) 10mA, 4mA
CMRR, PSRR (Typ) 85dB CMRR, 73dB PSRR
Propagation Delay (Max) 5.5ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1013554-AD8611ARZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD8611ARZ CAD Model

Description

AD8611ARZ Precision Comparator by Analog Devices Inc.

The AD8611ARZ is a high-performance precision comparator manufactured by Analog Devices Inc., renowned for its speed and accuracy. This comparator is designed to provide fast response times and stable operation, making it an ideal choice for a wide range of applications that require precise voltage comparisons, including industrial, automotive, and communication systems.

Featuring a single supply voltage that ranges from 2.7V to 5.5V, the AD8611ARZ is versatile and can be incorporated into both low-voltage and standard systems. Its dual supply voltage range of ±2.7V to ±5.5V offers additional flexibility for systems that require bipolar supply voltages.

The device boasts a fast propagation delay of typically 4.5 ns, ensuring quick response times in critical applications. This speed is complemented by a low dispersion of typically 1 ns, which is specified for overdrives as low as 5 mV. This characteristic is crucial for systems that demand consistent performance and timing accuracy.

The AD8611ARZ also offers a low input offset voltage and hysteresis, which contribute to its precise operation. The low offset voltage minimizes errors in voltage comparison, while the built-in hysteresis enhances noise immunity, ensuring reliable operation even in noisy environments.

With its rail-to-rail output stage, the comparator can drive loads directly and is compatible with TTL, CMOS, and other logic types. This feature simplifies the design process by allowing direct interface with a wide range of digital logic without the need for additional level-shifting circuitry.

The AD8611ARZ comes in a compact SOIC-8 package, making it suitable for space-constrained applications. Its operating temperature range from -40°C to +125°C ensures stable performance across various environmental conditions.

Overall, the AD8611ARZ from Analog Devices Inc. is a high-speed, precision comparator that delivers reliable and accurate performance for systems that demand the highest level of precision and speed.

Key Features:

  • Single or dual supply operation
  • Fast propagation delay: 4.5 ns typical
  • Low dispersion: 1 ns typical
  • Low input offset voltage
  • Built-in hysteresis for noise immunity
  • Rail-to-rail output
  • SOIC-8 package for compact footprint
  • Wide operating temperature range: -40°C to +125°C

You May Also Be Interested in

Texas Instruments
DUAL DIFFERENTIAL COMPARATORS | IC DUAL GP DIFF COMPARATR 8SOIC
Lowest to $0.5121
Renesas Electronics America
IC COMP SNGL CMOS PP/OD SC88A
Lowest to $0.3361
Texas Instruments
DIFFERENTIAL COMPARATORS WITH STROBES | IC STROBED DIFF COMPARATOR 8-DIP
Lowest to $0.5239
Analog Devices Inc.
Ultrafast 7 ns Single Supply Comparator
Lowest to $5.3553
Linear Technology
IC COMP DUAL 400MV REF TSOT23-6
Lowest to $5.5768
Linear Technology
IC COMP R-RINOUT QUAD 16-SSOP
Lowest to $16.7142
Analog Devices Inc.
Fast, Precision Comparator | IC PREC COMPARATOR HS 8-DIP
Lowest to $21.2716
Texas Instruments
Quad General Purpose, Low Voltage, Tiny Pack Comparators | IC COMP TINY LOW VOLT SC-70-5
Lowest to $0.7474
ON Semiconductor
Single Comparators | IC COMPARATOR SGL HI VOLT 8SOIC
Lowest to $0.2809

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7232 $51.5088
22+ $4.6959 $103.3098
33+ $4.5492 $150.1236
46+ $4.4024 $202.5104
59+ $4.2557 $251.0863
79+ $3.8155 $301.4245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess