The MCP6542-I/MS is a high-performance, low-power operational amplifier offered by Microchip Technology. This device is designed to operate with a single supply voltage as low as 1.6V, while also supporting dual supply configurations for increased flexibility. The MCP6542-I/MS is characterized by its low power consumption and rail-to-rail input/output swing capabilities, making it an ideal choice for battery-powered applications and portable devices.
With its MSOP (Micro Small Outline Package) footprint, the MCP6542-I/MS is optimized for space-constrained applications, providing a compact solution without compromising on performance. This op-amp features a quiescent current of just 1 µA (typical), which significantly extends battery life and reduces power-related costs in continuous operation devices.
The MCP6542-I/MS boasts a gain bandwidth product of 450 kHz and can operate over a wide temperature range from -40°C to +125°C, ensuring reliable performance in a variety of environments and applications. The device's enhanced ESD protection and high drive capability make it a robust and versatile component for designing precision analog circuits.
Key features of the MCP6542-I/MS include:
- Single or Dual Supply Operation: 1.6V to 5.5V
- Low Quiescent Current: 1 µA (typ.)
- Rail-to-Rail Input and Output Swing
- Extended Temperature Range: -40°C to +125°C
- Gain Bandwidth Product: 450 kHz
- Package: MSOP-8
- Enhanced ESD protection
Applications for the MCP6542-I/MS are varied and include sensor interfacing, portable equipment, battery monitoring, power supply control, and medical devices, among others. Its combination of power efficiency, small size, and high performance make it a go-to choice for engineers and designers looking to optimize their analog circuit designs.
Microchip Technology's commitment to quality and long-term reliability ensures that the MCP6542-I/MS operational amplifier is a dependable component for any project requiring precision and efficiency.