EN
  • EN
  • DE

TPS26631PWPR

Part No TPS26631PWPR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description 4.5V - 60V 6A 29MOHM EFUSE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Electronic Fuse Regulator - 6A 20-HTSSOP
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 20-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 20-HTSSOP
Family Name TPS26631
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS26631PWPRCT, 296-TPS26631PWPRDKR, 296-TPS26631PWPRTR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 900743-TPS26631PWPR
Ultra Librarian 3D Model Ultra Librarian TPS26631PWPR CAD Model

Description

Overview of Texas Instruments TPS26631PWPR

The Texas Instruments TPS26631PWPR is a highly integrated power protection device designed to enhance the reliability and safety of industrial systems. This robust component is part of the TPS2663x series and is specifically engineered to provide overvoltage, undervoltage, and overcurrent protection for sensitive electronics.

Key Features

  • Wide Operating Voltage Range: The TPS26631PWPR operates over a broad input voltage range from 4.5V to 60V, making it suitable for a variety of industrial applications.
  • Integrated FET: It comes with an integrated 60V N-channel FET that allows for efficient power distribution and load management.
  • Adjustable Current Limit: The device offers an adjustable current limit feature that can be set via an external resistor, providing precise control over the current supplied to the load.
  • Programmable UV and OV Thresholds: Users can program undervoltage and overvoltage thresholds to match specific system requirements, ensuring optimal protection.
  • Fast Response Time: The TPS26631PWPR boasts a rapid response time to fault conditions, minimizing the risk of damage to connected components.
  • Thermal Shutdown: An internal thermal shutdown mechanism protects the device and the system from overheating.

Applications

The TPS26631PWPR is ideal for a wide range of industrial applications, including:

  • Factory automation and control systems
  • Programmable Logic Controllers (PLCs)
  • Industrial transport
  • Power distribution systems
  • Heavy machinery

Reliability and Packaging

Encased in a 14-pin HTSSOP package, the TPS26631PWPR is designed for easy integration into existing designs while offering a compact footprint. The device is characterized for operation over the industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

With its advanced protection features and flexible configuration options, the Texas Instruments TPS26631PWPR stands out as a comprehensive solution for industrial power protection, safeguarding equipment from electrical hazards and ensuring uninterrupted operation.

You May Also Be Interested in

Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1935 $51.9350
24+ $4.2613 $102.2712
37+ $4.1281 $152.7397
51+ $3.9950 $203.7450
65+ $3.8618 $251.0170
87+ $3.4623 $301.2201
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess