EN
  • EN
  • DE

INA216A3YFFT

Part No INA216A3YFFT
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT SHUNT MONITOR 4DSBGA / SP Amp Current Shunt Monitor Single 5.5V 4-Pin DSBGA T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Zero-Drift
Packaging Reel package
Function Current Monitor
Sensing Method High-Side
Accuracy ±0.06%
Voltage - Input 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 4-UFBGA, DSBGA
Manufacturer Package 4-DSBGA (1x1)
Win Source Part Number 776792-INA216A3YFFT
Popularity Medium
Supply and Demand Status Limited
Family Name INA216A3
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian INA216A3YFFT CAD Model

Description

The INA216A3YFFT is a precision, low-power, bidirectional current-sense amplifier from Texas Instruments. This high-quality component is designed to monitor both charging and discharging currents in portable devices, such as smartphones, tablets, and other battery-powered electronics. With its tiny footprint and precision measurement capabilities, the INA216A3YFFT is an excellent choice for space-constrained applications that require accurate power management.

Key Features

  • High Accuracy: The INA216A3YFFT offers a high accuracy of 1% max over the temperature range, ensuring precise current measurement for critical applications.
  • Wide Common-Mode Range: It operates over a common-mode voltage range from -0.2V to +26V, making it versatile for various use cases and compatible with high-side current sensing.
  • Low Quiescent Current: The device boasts a low quiescent current of 14μA (typical), which is ideal for battery-powered applications where power conservation is critical.
  • Multiple Gain Options: Available in multiple gain options, the INA216A3YFFT allows designers to choose the most suitable gain for their specific application requirements.
  • Small Package Size: Packaged in an ultra-small, leaded SOT-23 package, it occupies minimal board space, which is essential in compact electronic designs.

Applications

The INA216A3YFFT is suitable for a wide range of applications, including but not limited to:

  • Power management in portable devices
  • Battery chargers and management systems
  • Overcurrent protection circuits
  • DC/DC converters
  • Smart battery packs
  • Energy metering

Technical Specifications

The INA216A3YFFT features a voltage supply range from 2.7V to 5.5V and an operating temperature range from -40°C to +125°C. The device is designed to handle a wide range of current sensing applications, providing designers with a flexible and reliable solution for their current measurement needs.

As a product of Texas Instruments, the INA216A3YFFT is backed by the company's reputation for high-quality, reliable components that are widely used across the industry. With its combination of features, this current-sense amplifier is a top choice for engineers looking to enhance the power management capabilities of their electronic designs.

You May Also Be Interested in

Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4434 $50.9910
245+ $0.4153 $101.7485
375+ $0.4013 $150.4875
540+ $0.3732 $201.5280
700+ $0.3592 $251.4400
870+ $0.3452 $300.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,750 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess