EN
  • EN
  • DE

TPS26632RGET

Part No TPS26632RGET
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description POWER MANAGEMENT / Electronic Fuse Regulator High-Side 6A 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Function Electronic Fuse
Sensing Method High-Side
Accuracy ±2%
Voltage - Input 4.5V ~ 60V
Current - Output 6A
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number TPS26632
Other Names 296-TPS26632RGETTR,296-TPS26632RGETDKR,296-TPS26632RGETCT
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253573-TPS26632RGET
Ultra Librarian 3D Model Ultra Librarian TPS26632RGET CAD Model

Description

Product Overview: TPS26632RGET by Texas Instruments

The TPS26632RGET is a robust, feature-rich integrated circuit designed by Texas Instruments, tailored for industrial applications that require power protection and management. This device is part of TI's extensive portfolio of power management solutions, offering superior performance in a compact, surface-mount package known as RGET (VQFN-24).

At the heart of the TPS26632RGET is an advanced eFuse with an adjustable current limit, providing precision over-current protection. This functionality ensures that downstream circuitry is safeguarded against harmful conditions such as short circuits or excessive current draw. The device is capable of operating over a wide input voltage range from 4.5V to 60V, making it versatile for various industrial power rails.

One of the key features of the TPS26632RGET is its programmable under-voltage lockout (UVLO), which prevents system operation under insufficient power conditions, thus preserving the integrity of the application. Additionally, the over-voltage protection (OVP) shields sensitive components from voltage spikes that could otherwise cause irreversible damage.

The TPS26632RGET also includes a built-in adjustable power good (PG) output, which provides real-time feedback on the status of the voltage rail, enabling system monitoring and diagnostics. This eFuse is designed with an internal charge pump to ensure that the external N-channel MOSFET operates efficiently, even at lower supply voltages.

The thermal shutdown feature of the TPS26632RGET enhances the safety of the system by turning off the device if it exceeds a predefined temperature threshold, thus preventing thermal runaway conditions. Furthermore, the device boasts a daisy-chain capable fault reporting pin, which simplifies the process of diagnosing and troubleshooting issues in complex systems.

For designers and engineers looking for a power protection solution that combines efficiency with ruggedness, the TPS26632RGET from Texas Instruments is an excellent choice. Its comprehensive set of protection features, along with its ability to handle high voltage and current, makes it an ideal component for industrial power applications.

You May Also Be Interested in

Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5003 $52.5045
35+ $2.8720 $100.5200
54+ $2.7823 $150.2442
75+ $2.6925 $201.9375
97+ $2.6028 $252.4716
129+ $2.3335 $301.0215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess