EN
  • EN
  • DE

NSI50350ADT4G

Part No NSI50350ADT4G
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description IC REG/LED DRIVER 350MA DPAK / LED Driver 80 Segment Automotive 3-Pin(2+Tab) DPAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Function Current Regulator
Sensing Method High/Low-Side
Accuracy ±10%
Voltage - Input 50V
Output Current 350mA
Operating Temperature Range -55°C ~ 175°C
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package DPAK-3
Win Source Part Number 790827-NSI50350ADT4G
Popularity Medium
Supply and Demand Status Limited
Family Name NSI50350ADT4G
Introduction Date August 09, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian NSI50350ADT4G CAD Model

Description

The NSI50350ADT4G from ON Semiconductor is a robust adjustable current regulator, designed to provide a constant current over a wide range of input voltages. This innovative component is part of ON Semiconductor's constant current regulators (CCR) portfolio, which are known for their reliability and efficiency in various applications.

With an adjustable current range from 15 mA to 50 mA, the NSI50350ADT4G offers flexibility and precision for designers. This makes it an ideal choice for driving LEDs, where consistent light output is necessary regardless of voltage fluctuations. The device's high voltage capability, up to 50V, ensures that it can handle the demands of automotive and industrial lighting applications with ease.

The NSI50350ADT4G comes in a compact SMC package, making it suitable for space-constrained applications. Its robust design ensures protection against overvoltage conditions, enhancing the longevity and reliability of the end product. This is particularly important in harsh environments where electrical equipment is subject to stress.

This current regulator also features a negative temperature coefficient, which reduces the output current as the temperature increases, thereby protecting the device and the LEDs from thermal runaway. This self-protective feature is crucial for maintaining the performance and safety of the lighting system.

The NSI50350ADT4G is AEC-Q101 qualified, signifying that it meets the stringent requirements of automotive applications. Its reliability under extreme conditions makes it a trusted component for vehicle manufacturers and suppliers.

Whether you're designing automotive lighting, architectural lighting, or any application that requires a stable current source, the NSI50350ADT4G from ON Semiconductor is an excellent choice. Its combination of flexibility, durability, and high performance ensures that it can meet the demands of your most challenging projects.

You May Also Be Interested in

Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5638 $54.7330
80+ $1.2832 $102.6560
125+ $1.2431 $155.3875
170+ $1.2030 $204.5100
215+ $1.1629 $250.0235
290+ $1.0426 $302.3540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,165 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess