EN
  • EN
  • DE

TPS259474ARPWR

Part No TPS259474ARPWR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description 2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Function Electronic Fuse
Voltage - Input 2.7V ~ 23V
Current - Output 5.5A
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-VFQFN
Supplier Device Package 10-VQFN-HR (2x2)
Other Names 296-TPS259474ARPWRDKR,296-TPS259474ARPWRTR,296-TPS259474ARPWRCT
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253585-TPS259474ARPWR
Ultra Librarian 3D Model Ultra Librarian TPS259474ARPWR CAD Model

Description

The TPS259474ARPWR is a sophisticated circuit protection device designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This component is part of the TPS25947x family of eFuses, which are electronic fuses designed to provide overcurrent protection for sensitive electronics. The TPS259474ARPWR is an integral part of safeguarding systems against a variety of faults, including overcurrent, overvoltage, undervoltage, and overtemperature conditions.

Key Features

  • Integrated Protection: The TPS259474ARPWR offers a comprehensive suite of protection features that ensure the safety and reliability of electronic systems by automatically responding to fault conditions.
  • Adjustable Current Limit: Designers can set the current limit threshold according to their system requirements, providing a tailored protection solution.
  • Quick Response Time: In the event of a fault, the device reacts swiftly to disconnect the load, minimizing the risk of damage.
  • Wide Operating Voltage Range: This eFuse operates over a broad voltage range, making it suitable for a variety of applications.
  • Power Good (PG) Indicator: The TPS259474ARPWR features a Power Good indicator that provides real-time status feedback, which is essential for system monitoring and diagnostics.

Applications

The versatility of the TPS259474ARPWR makes it ideal for a wide range of applications. It is commonly used in enterprise and consumer electronics, automotive systems, industrial controls, and portable devices. Its ability to protect against multiple fault conditions makes it a reliable choice for power management and distribution systems where precision and safety are paramount.

Package and Availability

The TPS259474ARPWR is available in a small, surface-mount package, which is suitable for space-constrained applications. Texas Instruments ensures the availability of this component through their extensive distribution network, catering to both large-scale production and prototyping needs.

Conclusion

With its robust protection features, adjustable settings, and wide voltage compatibility, the TPS259474ARPWR by Texas Instruments represents a state-of-the-art solution for circuit protection. Its compact form factor and reliable performance make it an indispensable component in modern electronic systems that require efficient and effective power management.

You May Also Be Interested in

Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2996 $51.9840
95+ $1.0663 $101.2985
150+ $1.0330 $154.9500
205+ $0.9997 $204.9385
260+ $0.9664 $251.2640
350+ $0.8664 $303.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,297 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess