EN
  • EN
  • DE

MAX4794ETT+TG075

Part No MAX4794ETT+TG075
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT LIMITING 6TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Function Current Limiting
Voltage - Input 2.3V ~ 5.5V
Current - Output 300mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-WDFN Exposed Pad
Supplier Device Package 6-TDFN (3x3)
Base Product Number MAX4794
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 212259-MAX4794ETT+TG075
Ultra Librarian 3D Model Ultra Librarian MAX4794ETT+TG075 CAD Model

Description

The MAX4794ETT+TG075 from Maxim Integrated is a versatile and high-performance analog switch specifically designed to deliver precision and efficiency in a wide range of applications. This compact and reliable component is an ideal solution for routing analog and digital signals in various electronic devices.

Key Features:

  • Low On-Resistance: The switch features a low on-resistance (RON), which minimizes signal distortion and ensures high signal integrity, making it suitable for high-frequency signal switching.
  • Single Supply Operation: It operates from a single +1.8V to +5.5V supply, providing design flexibility and compatibility with a variety of systems.
  • Multiple Channels: This component offers multiple SPDT (Single Pole Double Throw) channels, allowing for the routing of multiple signals through a single device, thereby saving space and reducing complexity in circuit design.
  • High ESD Protection: The MAX4794ETT+TG075 is equipped with built-in electrostatic discharge (ESD) protection, safeguarding the device from the damaging effects of static electricity.
  • Low Power Consumption: Designed to be energy-efficient, the switch maintains low power consumption, which is beneficial for battery-powered devices.
  • High Bandwidth: The high bandwidth of the switch ensures fast signal transmission without significant delay, making it suitable for high-speed applications.
  • Compact Package: Enclosed in a small 6-pin TDFN package, the MAX4794ETT+TG075 saves valuable board space, which is crucial for modern compact electronic assemblies.

Applications:

The MAX4794ETT+TG075 is designed for a range of applications where efficient signal switching is critical. These include:

  • Audio/Video signal routing
  • Data acquisition systems
  • Communication devices
  • Portable consumer electronics
  • Medical equipment
  • Industrial control systems

Maxim Integrated's commitment to quality and innovation ensures that the MAX4794ETT+TG075 switch meets the stringent requirements of today's advanced electronic systems, providing designers with a reliable and high-performing component for their signal switching needs.

You May Also Be Interested in

Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $2.4046
Texas Instruments
CURRENT SENSE AMPLIFIER WITH INT / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3959
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Analog Devices Inc.
IC CURRENT SWITCH 8% 20TQFN
Lowest to $4.3657
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.4553

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5241 $58.8133
32+ $3.7122 $118.7904
49+ $3.5955 $176.1795
67+ $3.4800 $233.1600
86+ $3.3645 $289.3470
115+ $3.0157 $346.8055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess