EN
  • EN
  • DE

TPS26620DRCR

Part No TPS26620DRCR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description PWR MGMT PWR DISTRIBUTION / Electronic Fuse Regulator 880mA 10-VSON (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Function Electronic Fuse
Accuracy ±5%
Voltage - Input 4.5V ~ 57V
Current - Output 880mA
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-VSON (3x3)
Base Product Number TPS26620
Other Names 296-TPS26620DRCRTR,296-TPS26620DRCRDKR,TPS26620DRCR,296-TPS26620DRCRCT
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253575-TPS26620DRCR
Ultra Librarian 3D Model Ultra Librarian TPS26620DRCR CAD Model

Description

Product Overview: TPS26620DRCR

The TPS26620DRCR is a robust, feature-packed industrial eFuse from Texas Instruments designed to provide advanced protection and monitoring for electronic systems. This integrated circuit is engineered to handle a wide input voltage range, making it suitable for a variety of applications including factory automation, motor drives, and power distribution systems.

Key Features

  • Wide Input Voltage Range: The TPS26620DRCR operates over a broad input voltage range from 4.5V to 55V, accommodating various power supply standards and ensuring compatibility with a wide range of industrial equipment.
  • Adjustable Current Limit: Users can set the current limit threshold according to their specific requirements, providing precise control over the power delivered to the load and preventing damage due to overcurrent conditions.
  • Fast Overcurrent Response: The device features a rapid response to overcurrent events, quickly disconnecting the load to protect both the power source and the connected equipment.
  • Under-Voltage Lockout (UVLO): This safety feature prevents the device from operating when the input voltage falls below a certain threshold, ensuring the system operates only within its specified voltage range.
  • Overvoltage Protection: The TPS26620DRCR actively monitors the input voltage and shuts down the output if it detects a voltage spike, thus safeguarding the downstream components.
  • Thermal Shutdown: In the event of excessive heat, the thermal shutdown feature temporarily turns off the device to prevent thermal damage, enhancing system reliability.
  • Reverse Polarity Protection: The device is designed to withstand reverse polarity conditions, ensuring that accidental reverse connections do not lead to system failure.

Applications

The versatility of the TPS26620DRCR makes it an ideal choice for a wide range of industrial and commercial applications, including:

  • Programmable Logic Controllers (PLCs)
  • Industrial PCs and Servers
  • Power Distribution Units (PDUs)
  • Automated Test Equipment
  • Building Management Systems

In summary, the TPS26620DRCR by Texas Instruments is a sophisticated eFuse solution that offers comprehensive protection features for high-reliability industrial systems. Its wide input voltage range, configurable current limit, and fast protection mechanisms make it an essential component for safeguarding sensitive electronic equipment.

You May Also Be Interested in

Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Microchip Technology
IC CURRENT MONITOR SOT23-5 / Current Monitor Regulator High-Side 10mA SOT-23-5
Lowest to $1.5615
Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2514 $52.0224
38+ $2.6678 $101.3764
59+ $2.5845 $152.4855
80+ $2.5011 $200.0880
104+ $2.4177 $251.4408
139+ $2.1676 $301.2964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,480 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess