EN
  • EN
  • DE

TPS259520DSGT

Part No TPS259520DSGT
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Package Tape & Reel
Function Electronic Fuse
Accuracy ±7.5%
Voltage - Input 2.7V ~ 18V
Current - Output 4A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number TPS259520
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-47951-6,296-47951-1,296-47951-2
Standard Package 250
Win Source Part Number 1100886-TPS259520DSGT
Ultra Librarian 3D Model Ultra Librarian TPS259520DSGT CAD Model

Description

Overview of Texas Instruments TPS259520DSGT

The Texas Instruments TPS259520DSGT is a sophisticated circuit protection and power management device designed to enhance the reliability and safety of modern electronic systems. This compact, integrated solution is part of TI's eFuse product line and is housed in a small DSGT package, making it an ideal choice for space-constrained applications.

Key Features

  • Adjustable Overcurrent Protection: The TPS259520DSGT offers precise overcurrent protection that can be adjusted to safeguard various system components against excessive current that could potentially cause damage.
  • Overvoltage Lockout (OVLO): The device includes an OVLO feature that disables the output when the input voltage exceeds a specific threshold, preventing damage to downstream components.
  • Under-Voltage Lockout (UVLO): Similarly, the UVLO function ensures the device is not operational when the input voltage falls below a certain level, which could lead to system instability.
  • Fast Short-Circuit Response: The TPS259520DSGT is designed to react quickly to short-circuit conditions, minimizing the risk of damage due to sudden and excessive current draw.
  • Thermal Shutdown Protection: Thermal shutdown functionality is built in to prevent overheating, providing an additional layer of protection for the system.
  • Programmable Soft-Start: The device's soft-start capability allows for a controlled ramp-up of the output voltage, reducing inrush current and mitigating system stress during power-up.

Applications

The TPS259520DSGT is versatile and can be used in a variety of applications, including but not limited to:

  • Enterprise and telecom infrastructure
  • Consumer electronics
  • Industrial controls
  • Portable and battery-powered devices

Technical Specifications

The device operates over a wide input voltage range and is specified over an industrial temperature range. It comes in a lead-free, RoHS-compliant package and adheres to Texas Instruments' standards for quality and reliability.

With its robust feature set and compact form factor, the Texas Instruments TPS259520DSGT eFuse provides designers with a powerful tool for protecting and managing power in their electronic systems, ensuring long-term stability and performance.

You May Also Be Interested in

Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6877 $51.5775
180+ $0.5643 $101.5740
275+ $0.5466 $150.3150
380+ $0.5290 $201.0200
490+ $0.5114 $250.5860
655+ $0.4585 $300.3175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess