EN
  • EN
  • DE

TXB0108ZXYRG4

Part No TXB0108ZXYRG4
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description Voltage Level Translator Bidirectional 1 Circuit 8 Channel 100Mbps 20-BGA Microstar Junior (2.5x3.0)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Translators, Level Shifters
Manufacturer Texas Instruments
Packaging Reel(TR)
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 1.2 V ~ 3.6 V
Voltage - VCCB 1.65 V ~ 5.5 V
Output Type Tri-State, Non-Inverted
Data Rate 100Mbps
Operating Temperature Range -40°C ~ 85°C (TA)
Features Auto-Direction Sensing
Mounting Style SMD/SMT
Package 20-UFBGA
Manufacturer Device Package 20-BGA Microstar Junior (2.5x3.0)
Win Source Part Number 004669-TXB0108ZXYRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TXB0108ZXYRG4 CAD Model

Description

Product Overview: Texas Instruments TXB0108ZXYRG4

The Texas Instruments TXB0108ZXYRG4 is a state-of-the-art 8-bit bidirectional voltage-level translator from the TXB series, designed for seamless communication between devices operating at different voltage levels. This innovative product is particularly useful in multi-voltage digital system applications, where it ensures reliable interfacing between components with incompatible I/O standards.

Key Features

  • Voltage-Level Translation: The TXB0108ZXYRG4 offers bidirectional voltage translation between 1.2V to 3.6V on the A port and 1.65V to 5.5V on the B port, catering to a wide range of applications and devices.
  • Auto-Direction Sensing: With its automatic direction sensing capability, this device eliminates the need for a direction control signal, simplifying the design and reducing system complexity.
  • High-Speed Data Transfer: It supports high-speed signaling with a data rate of up to 100 Mbps (megabits per second), making it ideal for fast communication protocols.
  • Low Standby Current: The TXB0108ZXYRG4 is designed for low power consumption, with a typical standby current of only 1 µA (microampere), contributing to energy-efficient system designs.

Applications

The TXB0108ZXYRG4 is versatile and can be used in a variety of applications, including:

  • Mobile Phones
  • GPS Navigation Systems
  • Media Players
  • Portable Gaming Devices
  • Laptops and Personal Computers

Package and Quality

Encased in a space-saving X2QFN package, the TXB0108ZXYRG4 is designed to fit into compact spaces, making it an excellent choice for portable electronics. Texas Instruments' commitment to quality ensures that this product meets high standards for reliability and performance.

Conclusion

The TXB0108ZXYRG4 from Texas Instruments is a highly efficient solution for voltage-level translation in multi-voltage systems. Its bidirectional operation, automatic direction sensing, and high-speed data transfer capabilities make it an essential component for modern electronic devices requiring reliable communication between different voltage domains.

You May Also Be Interested in

Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $2.9105
NXP / Nexperia
IC TXRX BUS 16BIT 3-3.6V TSSOP64 / Bus XCVR Single 16-CH 3-ST 64-Pin TSSOP Tube
Lowest to $0.9653
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8XSON
Lowest to $3.7254
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7446
Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 14VQFN
Lowest to $0.2005
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $1.4553

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3070 $52.2800
95+ $1.0725 $101.8875
145+ $1.0389 $150.6405
200+ $1.0054 $201.0800
260+ $0.9719 $252.6940
345+ $0.8714 $300.6330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,750 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess