EN
  • EN
  • DE

ADC084S051CIMM

Part No ADC084S051CIMM
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC084S051 4 Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter | IC ADC 8BIT SAR 10VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 500k
Number of Inputs 4
Input Type Single Ended
Data Interface SPI, DSP
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-VSSOP
Mounting Style SMD
Family Part Number ADC084S051
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1139658-ADC084S051CIMM
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC084S051CIMM CAD Model

Description

Overview of Texas Instruments ADC084S051CIMM

The Texas Instruments ADC084S051CIMM is a high-performance, low-power, octal-channel, 8-bit analog-to-digital converter designed to provide precision and efficiency in a compact form factor. This versatile ADC is an ideal choice for applications that require multiple-channel data acquisition with minimal power consumption and space requirements.

Key Features

  • Channels: 8 independent channels allow for simultaneous sampling of multiple signals, making it suitable for multi-sensor systems.
  • Resolution: 8-bit resolution ensures a fine quantization level, providing sufficient detail for many control and monitoring applications.
  • Sampling Rate: The device supports a sampling rate of up to 500 kSPS (kilo-samples per second), which is adequate for capturing fast transient signals.
  • Interface: A simple SPI (Serial Peripheral Interface) is used for data communication, enabling easy integration with most microcontrollers and digital systems.
  • Supply Voltage: The ADC operates on a single supply voltage ranging from 2.7V to 5.25V, offering flexibility in various power environments.
  • Power Efficiency: It features a low-power consumption design, with a typical operating current of just 1.2 mA, which is ideal for battery-operated devices.
  • Package: Housed in a compact 10-pin VSSOP (Very-Thin Shrink Small Outline Package), the ADC084S051CIMM saves valuable board space.

Applications

The ADC084S051CIMM's small size and efficiency make it suitable for portable and remote sensing applications, including:

  • Medical devices such as patient monitoring systems and portable diagnostics
  • Industrial control systems, including process control and factory automation
  • Data acquisition systems for environmental monitoring
  • Automotive systems, including engine management and diagnostics

Conclusion

With its robust feature set, the ADC084S051CIMM from Texas Instruments stands out as a versatile and reliable solution for designers looking to enhance their systems with multiple-channel data acquisition capabilities while maintaining power and space efficiency. Whether it's for industrial, automotive, medical, or consumer electronics, this ADC offers a balanced mix of performance and practicality.

You May Also Be Interested in

Texas Instruments
IC ADC 14BIT PIPELINED 60WQFN
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR 8TDFN
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Harris Corporation
A/D CONVERTER, FLASH METHOD, 6 B
Need more? Email Us
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374
Texas Instruments
IC ADC 10BIT 40MSPS LP 28-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2240 $51.5840
38+ $2.6454 $100.5252
59+ $2.5627 $151.1993
81+ $2.4800 $200.8800
105+ $2.3974 $251.7270
140+ $2.1494 $300.9160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess