EN
  • EN
  • DE

ADS1286U/2K5

Part No ADS1286U/2K5
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 12-Bit Micro Power Sampling ANALOG-TO-DIGITAL CONVERTER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 12
Sampling Rate 20k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration S/H-ADC
Number of Converters 1
Architecture SAR
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range 0°C ~ 70°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1141654-ADS1286U/2K5
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name ADS1286
Introduction Date June 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian ADS1286U/2K5 CAD Model

Description

The ADS1286U/2K5 is a high-precision, low-power, 12-bit analog-to-digital converter (ADC) from Texas Instruments, designed to provide exceptional performance in a wide range of applications. This compact and versatile ADC is an ideal solution for battery-powered devices, portable instruments, and other applications where power efficiency and precision are crucial.

Key Features

  • Resolution: The ADS1286U/2K5 boasts a 12-bit resolution, providing fine detail in the digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of 100 kHz, this ADC is capable of converting analog signals to digital at a rate suitable for many high-speed applications.
  • Low Power Consumption: It is designed for power-sensitive applications, consuming only 1 mW of power at a 5V supply, making it an excellent choice for battery-operated devices.
  • Serial Interface: The device features a simple, SPI-compatible serial interface that allows for easy integration into a variety of microcontroller-based systems.
  • Single Supply Operation: The ADS1286U/2K5 operates on a single 5V supply, simplifying power supply design.
  • Small Form Factor: Available in a SOIC-8 package, this ADC takes up minimal space on a circuit board, making it suitable for compact designs.

Applications

The ADS1286U/2K5 is well-suited for a variety of applications, including:

  • Portable instrumentation
  • Data acquisition systems
  • Battery-operated equipment
  • Medical devices
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the ADS1286U/2K5 is no exception. This product is built to meet the high standards set by the industry, ensuring consistent performance and durability for the end-user.

With its combination of low power consumption, high precision, and compact size, the ADS1286U/2K5 from Texas Instruments is an excellent choice for designers looking to add reliable analog-to-digital conversion to their next project.

You May Also Be Interested in

Renesas Electronics America
IC ADC 12BIT SAR 72QFN
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Analog Devices Inc.
IC ADC 12BIT SAR 24TSSOP
Lowest to $16.0075
Harris Corporation
HIGH SPEED SAMPLING ADC
Need more? Email Us
Analog Devices Inc.
IC ADC 14BIT SAR 24SSOP
Need more? Email Us
Renesas Electronics America
IC ADC 10BIT SAR SOT23-8
Need more? Email Us
Maxim Integrated
IC ADC 18BIT SIGMA-DELTA 16QSOP
Need more? Email Us
Renesas Electronics America
IC ADC 12BIT SAR 8SOIC
Need more? Email Us
Microchip Technology
IC ADC 18BIT SIGMA-DELTA 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5827 $52.6616
19+ $5.4012 $102.6228
29+ $5.2325 $151.7425
40+ $5.0637 $202.5480
52+ $4.8949 $254.5348
69+ $4.3885 $302.8065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,390 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess