Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Auto Retry, OVP, Thermal Limit
Programmable Features Current Limit, Slew Rate, UVLO
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Output (Max) 5A
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 470μA
Mounting SMD (SMT)
Case / Package 10-VSON (3x3)
Feature Pins EN
Win Source Part Number 1111540-TPS259251DRCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS259251DRCT CAD Model

Description

Overview of Texas Instruments TPS259251DRCT

The TPS259251DRCT from Texas Instruments is a sophisticated circuit protection device designed to ensure the stability and safety of various electronic systems. This compact, integrated circuit is part of TI's power management range and is particularly suitable for applications that require precise control over their power supply and protection against overcurrent, short circuit, and overvoltage conditions.

Key Features

  • Adjustable Current Limit: The device allows users to set the current limit threshold according to their specific needs, providing flexibility and enhancing system protection.
  • Fast Overcurrent Response: With a swift response to overcurrent conditions, the TPS259251DRCT ensures that any potentially damaging excess current is quickly managed, protecting the system components from harm.
  • Operating Voltage Range: It supports a wide input voltage range from 2.7V to 18V, making it versatile for various applications and ensuring compatibility with a range of power sources.
  • Power Good (PG) Output: This feature provides a real-time indication of the output voltage status, allowing for system monitoring and additional control functionalities.
  • Thermal Shutdown: The built-in thermal shutdown mechanism protects the device from overheating, which could otherwise lead to system failure or damage.

Applications

The TPS259251DRCT is ideal for a wide array of applications, including but not limited to:

  • USB and portable devices
  • Industrial and automotive systems
  • Enterprise and telecom infrastructure
  • Power supplies and battery management systems

Package and Quality

Encased in a small, 10-pin VSON package (DRCT), the TPS259251DRCT is designed for space-conscious applications that require a minimal footprint without compromising performance. It adheres to Texas Instruments' rigorous quality standards, ensuring reliability and durability for professional, industrial, and consumer use.

With the TPS259251DRCT, engineers and designers can confidently integrate a robust protection solution into their systems, benefiting from Texas Instruments' expertise in power management and circuit protection technologies.

You May Also Be Interested in

Microchip Technology
IC CTRLR/SEQUENCE HOTSWAP 14SOIC
Lowest to €5.6786
ECAD model for MIC2586R-1YM
Analog Devices Inc.
Hot Swap Voltage Controllers 2.7V to 18V, 6A Integrated Hot-Swap/Elec
Lowest to €8.8368
ECAD model for MAX15096GWE+T
Texas Instruments
IC PWR MGR EFUSE 3-20V 10VSON
Need more? Email Us
ECAD model for TPS2592ZADRCT
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to €16.6000
ECAD model for MAX5901ACEUT
Maxim Integrated
MAX5917 HOT-SWAP SWITCH
Lowest to €5.8265
ECAD model for MAX5917AESE
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Lowest to €47.2154
ECAD model for MAX5921AESA+
Maxim Integrated
HOT-SWAP CONTROLLER
Lowest to €2.4506
ECAD model for MAX5901LAEUT
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD / Channel
Need more? Email Us
ECAD model for HIP1011CB-TS2568
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to €4.7970
ECAD model for MP5921GV-Z

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.4932
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.0700
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ €0.6655 €46.5819
170+ €0.5460 €92.8269
260+ €0.5290 €137.5317
355+ €0.5119 €181.7231
460+ €0.4948 €227.6189
615+ €0.4436 €272.8182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 27,000 pieces
MOQ: 70 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention