EN
  • EN
  • DE

MAX5915EUI+T

Part No MAX5915EUI+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CTRLR DUAL 28-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Hot Swap Controller
Number of Channels 5
Internal Switch(s) Both
Applications PCI
Features Fault Timeout, Latched Fault, Thermal Limit, UVLO
Programmable Features Circuit Breaker, Current Limit
Operating Supply Voltage 10.8 V ~ 13.2 V
Current - Output (Maximum) 205mA, 1A
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 2.5mA
Mounting SMD
Package 28-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 28-TSSOP
Feature Pins AUXONA, AUXONB, ONA, ONB, PGOODA, PGOODB
Win Source Part Number 704804-MAX5915EUI+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5915EUI+T
Introduction Date April 01, 2002
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MAX5915EUI+T CAD Model

Description

The MAX5915EUI+T from Maxim Integrated is a sophisticated hot-swap controller designed to ensure safe insertion and removal of circuit boards from a live backplane. This component is particularly useful in systems where maintenance or upgrades need to be performed without shutting down the entire system, such as servers, telecommunications equipment, and industrial systems.

Key Features

  • Adjustable Overcurrent Protection: The device offers precise overcurrent protection that can be adjusted through external resistors, ensuring that the connected electronic components are safeguarded from excessive current.
  • Wide Operating Voltage Range: With an operating voltage range of 9V to 80V, the MAX5915EUI+T is versatile and can be used in a variety of applications with different power requirements.
  • Integrated Charge Pump: The built-in charge pump drives n-channel MOSFETs, eliminating the need for external components and simplifying the overall design.
  • Programmable Undervoltage Lockout (UVLO): Users can set a specific UVLO threshold to prevent the system from operating under potentially damaging low-voltage conditions.
  • Thermal Shutdown: The device features a thermal shutdown mechanism that protects against overheating, enhancing system reliability.
  • Fault Reporting: The MAX5915EUI+T provides a fault output signal for diagnostic purposes, allowing for quick identification and resolution of issues.

Applications

The MAX5915EUI+T is ideal for a range of applications where hot swapping is necessary to maintain continuous operation. It is commonly used in:

  • Servers and Data Centers
  • Telecommunications Equipment
  • Network Switches and Routers
  • Industrial Control Systems
  • RAID Systems

Product Specifications

The device comes in a compact TSSOP-16 package, which is suitable for space-constrained applications. It is provided in tape and reel packaging, indicated by the '+T' suffix, facilitating automated assembly processes. The MAX5915EUI+T operates over the industrial temperature range, making it reliable in a variety of environments.

Maxim Integrated's commitment to quality and reliability is evident in the MAX5915EUI+T hot-swap controller, making it an excellent choice for engineers looking to add hot-swap capabilities to their systems with minimal hassle and maximum protection.

You May Also Be Interested in

Texas Instruments
IC HOT SWAP CTRLR GP 24VQFN
Lowest to $4.7165
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3955 $61.9775
12+ $10.1709 $122.0508
18+ $9.8533 $177.3594
25+ $9.5357 $238.3925
32+ $9.2181 $294.9792
42+ $8.2640 $347.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess