EN
  • EN
  • DE

TPS25921AD

Part No TPS25921AD
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC PWR MGR EFUSE 18V 8SOIC / Electronic Fuse Regulator 1.7A 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr Texas Instruments
Package Tube
Function Electronic Fuse
Accuracy ±2%
Voltage - Input 4.5V ~ 18V
Current - Output 1.7A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TPS25921
Other Names 296-38381-5
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253570-TPS25921AD
Ultra Librarian 3D Model Ultra Librarian TPS25921AD CAD Model

Description

Overview of Texas Instruments TPS25921AD

The Texas Instruments TPS25921AD is a highly efficient, feature-rich power management integrated circuit designed to enhance the reliability and performance of systems that require electronic circuit protection. This eFuse (electronic fuse) is engineered to deliver precision overcurrent protection, ensuring that sensitive electronic components are safeguarded from unexpected current spikes or prolonged overcurrent conditions.

Key Features

  • Adjustable Overcurrent Protection: The TPS25921AD offers an adjustable current limit threshold through an external resistor, allowing designers to tailor the protection to specific application requirements.
  • Fast Overcurrent Response: With a quick response to overcurrent events, the device helps to minimize the risk of damage to the system, thereby enhancing the overall durability and longevity of the application.
  • Operating Voltage Range: The device operates over a wide input voltage range from 2.7V to 18V, making it versatile for various applications from low-voltage to higher-voltage systems.
  • Power Good (PG) Output: The TPS25921AD features a Power Good output signal that indicates when the output voltage is within a nominal operating range, which is valuable for system monitoring and sequencing.
  • Thermal Shutdown Protection: An integrated thermal shutdown function protects the device and the system from excessive heat that could lead to damage or failure.

Applications

The TPS25921AD is suitable for a broad range of applications, including but not limited to:

  • Point-of-Load (POL) power supplies
  • Hot swap and hot plug power distribution systems
  • Industrial and automotive applications
  • Server and telecom power systems
  • Portable and battery-powered equipment

Design Support

Texas Instruments provides extensive design support for the TPS25921AD, including technical documentation, reference designs, and simulation tools. Designers can access the TI website for datasheets, application notes, and the TI E2E™ support community for additional resources and expert assistance.

With its robust protection features and versatile application range, the Texas Instruments TPS25921AD is an exceptional choice for designers looking to incorporate reliable power management and circuit protection into their electronic systems.

You May Also Be Interested in

Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Infineon Technologies
IC SW SMART MULTICHAN 64LQFP / Current Source Regulator Low-Side PG-LQFP-64-4
Lowest to $13.6112
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5344 $50.7680
200+ $0.5006 $100.1200
315+ $0.4837 $152.3655
445+ $0.4499 $200.2055
580+ $0.4330 $251.1400
725+ $0.4161 $301.6725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,934 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess