EN
  • EN
  • DE

IR35407MTRPBF

Part No IR35407MTRPBF
Manufacturer International Rectifier
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1601+
Reference case QFN
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 718687-IR35407MTRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IR35407MTRPBF CAD Model

Description

The IR35407MTRPBF is a synchronous buck regulator IC manufactured by International Rectifier (Infineon). It's designed to provide a high-efficiency, cost-effective solution for voltage regulation in a variety of applications. This device integrates control, gate drivers, and MOSFETs, simplifying the design process and reducing the overall component count.

Applications:

  • Server and Datacenter Power Supplies: Used for regulating voltage in server motherboards and power distribution units.
  • Notebook Computers: Provides core voltage regulation for CPUs and GPUs.
  • Desktop Computers: Enables efficient power delivery to processors and graphics cards.
  • Gaming Consoles: Regulates voltage for the APU (Accelerated Processing Unit) and other critical components.
  • Networking Equipment: Powers ASICs (Application-Specific Integrated Circuits) and other high-performance chips in routers and switches.

Features:

  • Integrated MOSFETs: Simplifies the design and reduces the number of external components.
  • High Efficiency: Minimizes power loss and reduces heat generation.
  • Programmable Switching Frequency: Allows optimization for different application requirements.
  • Overcurrent Protection (OCP): Protects the regulator and the load from damage due to excessive current.
  • Overtemperature Protection (OTP): Prevents overheating and potential damage to the device.
  • Input Undervoltage Lockout (UVLO): Ensures proper operation during startup and shutdown.
  • Remote Sense: Improves voltage regulation accuracy at the load.

Benefits:

  • Reduced Board Space: Integration of MOSFETs and control circuitry minimizes the required PCB area.
  • Improved System Reliability: Integrated protection features enhance the robustness of the power supply.
  • Lower System Cost: Reduced component count and simplified design translate to lower overall system cost.
  • Enhanced Thermal Performance: High efficiency minimizes heat generation, reducing the need for bulky heatsinks.
  • Fast Transient Response: Provides stable voltage regulation even under rapidly changing load conditions.

Additional Details:

The IR35407MTRPBF is typically configured with external components such as inductors and capacitors to form a complete buck regulator circuit. It often supports features like voltage margining and phase shedding to further optimize performance and efficiency. The specific operating voltage and current capabilities depend on the external components chosen and the application requirements. The package type is usually a thermally enhanced surface-mount package to facilitate efficient heat dissipation. The device adheres to industry standards for RoHS compliance, ensuring environmental friendliness.

You May Also Be Interested in

Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6838 $62.5218
25+ $4.6639 $116.5975
39+ $4.5184 $176.2176
53+ $4.3728 $231.7584
69+ $4.2261 $291.6009
92+ $3.7896 $348.6432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess