EN
  • EN
  • DE

ACMD-7409-BLK

Part No ACMD-7409-BLK
Manufacturer Broadcom Limited
Catalog RF Diplexers
Description DUPLEXER FBAR MINI PCS 3.8X3.8MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Broadcom Limited
Packaging Bulk
Status Obsolete(EOL)
Frequency Bands (Low / High) 1.85GHz to 1.9GHz / 1.93GHz to 1.99GHz
Low Band Attenuation (min / max dB) 52.00dB / -
High Band Attenuation (min / max dB) 43.00dB / -
Return Loss (Low Band / High Band) 20dB / 17dB
Mounting SMD (SMT)
Dimension 3-CSP
Win Source Part Number 123560-ACMD-7409-BLK
Popularity Medium
Supply and Demand Status Balance
Quantity per package 25
Ultra Librarian 3D Model Ultra Librarian ACMD-7409-BLK CAD Model

Description

ACMD-7409-BLK

The ACMD-7409-BLK is designed to deliver high-performance, making it suitable for a wide range of electronics projects. Its robust design and versatile use cases make it a favorite among industry professionals.

  • Applications:
    • Advanced robotics
    • IoT devices
    • High-speed data transmission
    • Military communication systems
  • Features and Benefits:
    • Optimized for high-speed performance
    • Excellent durability under extreme conditions
    • User-friendly configuration and installation
    • Low maintenance with high uptime
  • Additional Details:
    • Color: Black
    • Part Number: ACMD-7409-BLK
    • Comprehensive integration options
    • Backed by extensive warranty and support

You May Also Be Interested in

TDK Corporation
DIPLEXER WLAN 2.4GHZ, 5GHZ 2012
Lowest to $0.6038
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.4897
TDK Corporation
Need more? Email Us
TDK Corporation
DIPLEXER 2.4/5GHZ WLAN
Lowest to $0.5107
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6389 $59.7501
22+ $5.4481 $119.8582
33+ $5.2772 $174.1476
46+ $5.1074 $234.9404
59+ $4.9376 $291.3184
79+ $4.4260 $349.6540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess