EN
  • EN
  • DE

BQ7693002DBT

Part No BQ7693002DBT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MON MULTI 6-10C 30TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tube
Product Status Active
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 6 ~ 10
Fault Protection Over Current, Over/Under Voltage, Short Circuit
Interface I2C
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 30-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 30-TSSOP
Base Product Number BQ7693002
Standard Package 60 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 913473-BQ7693002DBT
Ultra Librarian 3D Model Ultra Librarian BQ7693002DBT CAD Model

Description

Product Overview: BQ7693002DBT by Texas Instruments

The BQ7693002DBT is a highly sophisticated battery monitor and protector designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is specifically engineered to cater to the needs of energy storage applications that require precise monitoring and management of multiple-cell battery packs.

Key Features

  • Voltage Monitoring: The BQ7693002DBT offers high-precision voltage monitoring for up to 10 series cell battery packs, ensuring the safety and efficiency of the battery operation.
  • Integrated Protection: It includes a range of integrated safety features such as overvoltage, undervoltage, and overcurrent protection, safeguarding the battery pack from hazardous operating conditions.
  • Balancing and Control: With onboard cell balancing controls, this IC helps to maintain the battery cells at an equal state of charge, which is vital for the longevity and performance of the battery pack.
  • Communication Interface: The device supports an I2C communication interface, allowing for easy integration with a system microcontroller for battery data reporting and parameter configuration.

Applications

The BQ7693002DBT is versatile and can be used in a variety of applications, including:

  • Electric and hybrid electric vehicles
  • Portable power tools
  • Energy storage systems
  • Uninterruptible power supplies (UPS)

Technical Specifications

Some of the technical highlights of the BQ7693002DBT include:

  • Supply voltage range: 9V to 65V
  • Operating temperature range: -40°C to 85°C
  • Package: 44-pin TSSOP (DBT)

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The BQ7693002DBT is no exception and is built to meet the rigorous standards expected in industrial and automotive environments. With this product, designers and engineers can be assured of a robust battery management solution that enhances the safety and performance of their applications.

For more detailed information, datasheets, and support resources, customers are encouraged to visit the official Texas Instruments website or contact their local sales representative.

You May Also Be Interested in

Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4937 $51.9496
19+ $5.3282 $101.2358
30+ $5.1617 $154.8510
41+ $4.9952 $204.8032
52+ $4.8287 $251.0924
70+ $4.3292 $303.0440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,360 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess