EN
  • EN
  • DE

TPS25821DSST

Part No TPS25821DSST
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 12WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Applications Controller
Interface USB
Voltage - Supply 4.5V ~ 5.5V
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-WSON (3x2)
Mounting Type Surface Mount
Base Product Number TPS25821
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370740-TPS25821DSST
Ultra Librarian 3D Model Ultra Librarian TPS25821DSST CAD Model

Description

The TPS25821DSST from Texas Instruments is a sophisticated USB Type-C downstream facing port (DFP) controller that is designed to facilitate the implementation of USB Type-C ports with the power delivery (PD) specification. This controller is an ideal solution for a variety of applications, including laptops, desktops, docking stations, monitors, and other peripherals that require a USB Type-C interface.

The TPS25821DSST integrates multiple functions to ensure a seamless and efficient user experience. It includes a Type-C configuration channel (CC) logic and a power switch for sourcing VBUS. The device is capable of providing up to 3A of output current, which is suitable for most USB Type-C applications. Additionally, it supports USB Battery Charging Specification 1.2 and various other charging protocols to deliver faster charging times.

The device is equipped with an integrated VBUS discharge path, which allows for rapid discharge of VBUS when the port is powered down or when the cable is unplugged, thus enhancing user safety. The TPS25821DSST also features built-in fault protection, including over-current, over-voltage, under-voltage lockout, and thermal shutdown to protect the system from damage during fault conditions.

Texas Instruments has designed the TPS25821DSST with a small footprint in mind. The device is available in a 14-pin WSON package, making it suitable for space-constrained applications. It is also characterized for operation over the full industrial temperature range of –40°C to 85°C, ensuring reliable performance in a wide range of environments.

The TPS25821DSST simplifies the implementation of USB Type-C interfaces, providing designers with a flexible and robust solution that meets the requirements of the latest USB specifications. With its integrated features and protections, the TPS25821DSST is an excellent choice for any manufacturer looking to enhance their products with a reliable USB Type-C port.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5917 $51.8340
48+ $2.1265 $102.0720
73+ $2.0600 $150.3800
101+ $1.9936 $201.3536
130+ $1.9271 $250.5230
174+ $1.7278 $300.6372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess