The Molex 52271-1479 is a Flat Flex Cable (FFC) connector designed for connecting FFC or FPC (Flexible Printed Circuit) cables in electronic devices. These connectors are used in applications requiring compact size and reliable connections, particularly where space is limited. They are known for easy assembly and robust performance.
Applications
- LCD panels
- Digital cameras
- Portable devices
- Printers
- Scanners
Features
- FFC/FPC Connector
- Number of Circuits: 14
- Pitch: 0.5mm
- Surface Mount Termination (SMT)
- RoHS Compliant
Benefits
- High-density connections due to fine pitch.
- Reliable signal transmission for optimal performance.
- Compact size suitable for miniaturized designs.
- Easy integration into automated assembly processes.
- Environmentally friendly due to RoHS compliance.
Additional Details
The Molex 52271-1479 features a bottom contact configuration. The housing is made of high-temperature thermoplastic suitable for reflow soldering. The operating temperature range is generally between -20°C and +80°C (verify using the datasheet). Proper insertion and extraction are crucial to ensure a reliable connection. Mating FFC/FPC cable thickness should adhere to manufacturer's specifications. The actuator assists in securing the FFC/FPC cable.
Note: Always refer to the manufacturer's datasheet for precise technical specifications, mating recommendations, and application guidelines.