EN
  • EN
  • DE

SN75LBC173NG4

Part No SN75LBC173NG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/4 16DIP / 0/4 Receiver RS422, RS423, RS485 16-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Type Receiver
Protocol RS422, RS423, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 45 mV
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 75LBC173
Other Names SN75LBC173NE4,SN75LBC173NE4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261469-SN75LBC173NG4
Ultra Librarian 3D Model Ultra Librarian SN75LBC173NG4 CAD Model

Description

The SN75LBC173NG4 is a robust, quadruple differential line receiver designed by Texas Instruments to meet the stringent requirements of the industrial communication sector. This high-performance device is part of TI's interface product line, specifically engineered for balanced transmission lines and compatible with ANSI Standards TIA/EIA-485-A and TIA/EIA-422-B, as well as ITU Recommendations V.11 and X.27.

Key Features

  • Integrated Fail-Safe: The receiver ensures a high logic level output when the inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.
  • Wide Supply Voltage Range: Operates optimally across a supply voltage range of 4.75V to 5.25V, making it suitable for a variety of industrial applications.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection prevents damage to the device in extreme temperature conditions.
  • Low Power Consumption: The SN75LBC173NG4 is designed for low power consumption, enhancing its suitability for energy-efficient designs.
  • High Impedance: The receiver inputs present a high impedance, even when powered off, which minimizes loading on the bus line.
  • Differential Inputs: The device is capable of receiving signals with common-mode voltage ranges from -7V to 12V, providing reliable data transmission over long distances.

Applications

The SN75LBC173NG4 is ideal for industrial network applications where reliable data transmission is critical. It is commonly used in:

  • Telecommunications systems
  • Professional audio equipment
  • Network servers and workstations
  • Industrial control and factory automation

Package and Quality

Encased in a 16-pin DIP (Dual In-line Package), the SN75LBC173NG4 is designed for through-hole mounting, which ensures a sturdy connection to the PCB and ease of replacement if necessary. Texas Instruments is committed to maintaining the highest quality standards, and this product is no exception. It is manufactured under strict quality control measures, ensuring reliability and performance in demanding industrial environments.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess