EN
  • EN
  • DE

PIC18F25K80T-I/MM

Part No PIC18F25K80T-I/MM
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series PIC® XLP™ 18K
Package Tape & Reel
Core Processor PIC
Core Size 8-Bit
Speed 64MHz
Connectivity ECANbus, I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 3.6K x 8
Supply Voltage - Operating 1.8V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-VQFN Exposed Pad
Supplier Device Package 28-QFN-S (6x6)
Base Product Number PIC18F25K80
Other Names PIC18F25K80T-I/MMTR,PIC18F25K80T-I/MMDKR,PIC18F25K80T-I/MMCT,PIC18F25K80T-I/MM
Standard Package 1,600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264326-PIC18F25K80T-I/MM
Ultra Librarian 3D Model Ultra Librarian PIC18F25K80T-I/MM CAD Model

Description

Microchip Technology's PIC18F25K80T-I/MM Microcontroller

The PIC18F25K80T-I/MM is a high-performance microcontroller unit (MCU) from Microchip Technology, tailored for a wide range of applications, including automotive, industrial control systems, and consumer electronics. This MCU is part of the popular PIC18 family, known for its robust architecture, rich feature set, and flexibility, making it an ideal choice for developers looking to create sophisticated and reliable embedded systems.

Key Features

  • Core: The device is built around a high-performance 8-bit PIC18 core with an extended instruction set for enhanced computational capabilities.
  • Memory: It comes equipped with 32KB of flash program memory, 2KB of RAM, and 1KB of EEPROM, providing ample space for complex applications and data storage.
  • Speed: The MCU operates at a maximum frequency of 64MHz, ensuring swift processing and response times for time-critical applications.
  • Communication Peripherals: A variety of communication modules are included, such as an Enhanced CAN (Controller Area Network) module for automotive and industrial networking, as well as serial communication interfaces like SPI, I2C, and EUSART for versatile connectivity.
  • Power Management: The PIC18F25K80T-I/MM features Power Managed modes, including nanoWatt XLP technology for extreme low-power consumption, making it suitable for battery-operated and power-sensitive designs.
  • Temperature Range: This MCU is operational over an extended temperature range from -40°C to +85°C, ensuring reliability and performance in harsh environmental conditions.
  • Packaging: The device is available in a 28-pin QFN package, offering a compact footprint for space-constrained applications.
  • Analog Features: It includes a 12-bit Analog-to-Digital Converter (ADC), analog comparators, and fixed voltage reference (FVR) for precise analog signal measurement and control.

Applications

The versatility of the PIC18F25K80T-I/MM makes it suitable for a diverse range of applications. In the automotive sector, it can be used for engine management, body control modules, and diagnostic tools. For industrial purposes, it can power automation systems, sensor networks, and motor control panels. In consumer electronics, it finds its place in smart home devices, wearable technology, and complex user interfaces.

Overall, the PIC18F25K80T-I/MM from Microchip Technology is a robust, feature-rich MCU that provides developers with the tools necessary to create innovative and efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2393 $51.1965
12+ $8.4015 $100.8180
19+ $8.1390 $154.6410
26+ $7.8764 $204.7864
33+ $7.6139 $251.2587
44+ $6.8262 $300.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,690 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess