EN
  • EN
  • DE

T1040NXE7MQB

Part No T1040NXE7MQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC SOC 4CORE 1200MHZ SW 780FCBGA / PowerPC e5500 Microprocessor IC series 4 Core, 64-Bit 1.4GHz 780-FCPBGA (23x23)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ T1
Package Bulk
Core Processor PowerPC e5500
Number of Cores/Bus Width 4 Core, 64-Bit
Speed 1.4GHz
RAM Controllers DDR3L/4
Graphics Acceleration No
Ethernet 1Gbps (12)
SATA SATA 3Gbps (2)
USB USB 2.0 + PHY (2)
Temperature Range - Operating -40°C ~ 105°C (TA)
Security Features Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage
Package / Case 780-FBGA, FCBGA
Supplier Device Package 780-FCPBGA (23x23)
Additional Interfaces I2C, MMC/SD, PCIe, SPI, UART
Base Product Number T1040NXE7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Names 568-13997,935325891557,T1040NXE7MQB-ND
Standard Package 60
Win Source Part Number 1195325-T1040NXE7MQB
Ultra Librarian 3D Model Ultra Librarian T1040NXE7MQB CAD Model

Description

The T1040NXE7MQB is a high-performance, power-efficient embedded processor from NXP Semiconductors. This product is a part of NXP's QorIQ T1 family of multicore platforms, designed to meet the rigorous requirements of modern networking and telecommunications systems.

Key Features:

  • Core Architecture: The T1040NXE7MQB is equipped with four dual-threaded e5500 Power Architecture cores, running at speeds up to 1.4 GHz. This provides a balance of processing power and energy efficiency, making it suitable for a wide range of applications.
  • Integrated Security: It includes an advanced security engine that supports a variety of algorithms, ensuring data protection and secure transactions for sensitive applications.
  • Connectivity: A rich set of I/O options are available including Ethernet, PCI Express, USB, and SATA interfaces, offering flexible connectivity solutions for different system designs.
  • Network Performance: The processor features high-speed interconnects and supports multiple protocols, delivering exceptional network performance and throughput.
  • Virtualization Support: The T1040NXE7MQB provides support for hardware virtualization, enabling more efficient use of resources in virtualized environments.
  • Energy Efficiency: With its Power Architecture cores, the T1040NXE7MQB is designed to optimize power consumption, making it ideal for energy-conscious applications.

Applications:

The T1040NXE7MQB is versatile and can be used in a variety of applications, including:

  • Networking Equipment (Routers, Switches, Gateways)
  • Telecommunications Infrastructure
  • Industrial Control Systems
  • Wireless Infrastructure
  • High-performance Computing

Support and Resources:

NXP offers comprehensive support for the T1040NXE7MQB through its extensive documentation, development tools, and software resources. Customers can access technical support, reference designs, and application notes to facilitate the design and development process.

In summary, the T1040NXE7MQB from NXP is a robust, secure, and efficient multicore processor that provides the foundation for building advanced, high-performance systems in a range of demanding applications.

You May Also Be Interested in

Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $446.2687 $446.2687
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess