EN
  • EN
  • DE
  • IT

ESP32-MINI-1-N4

Part No ESP32-MINI-1-N4
Manufacturer Espressif
Catalog RF Transceiver Modules
Description SMD MODULE W/PCB ANT ESP-U4WDH / Bluetooth, WiFi 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3 Transceiver Module 2.412GHz ~ 2.484GHz Integrated, Trace Chassis Mount
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Espressif Systems
Series ESP32
Package Tape & Reel
Product Status Active
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3
Modulation CCK, DSSS, OFDM
Frequency 2.412GHz ~ 2.484GHz
Data Rate 150Mbps
Power - Output 13dBm
Sensitivity -98dBm
Serial Interfaces ADC, GPIO, I²C, I²S, SDIO, SPI, PWM, UART
Antenna Type Integrated, Trace
Utilized IC / Part ESP32
Memory Size 448kB ROM, 536kB SRAM
Voltage - Supply 2.3V ~ 3.6V
Current - Receiving 95mA ~ 100mA
Current - Transmitting 130mA ~ 240mA
Mounting Type Chassis Mount
Temperature Range - Operating -40°C ~ 85°C (TA)
Package / Case Module
Base Product Number ESP32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1354348-ESP32-MINI-1-N4
Ultra Librarian 3D Model Ultra Librarian ESP32-MINI-1-N4 CAD Model

Description

The ESP32-MINI-1-N4 is an RF transceiver module from Espressif Systems.

  • Frequency Range: 2.412GHz to 2.484GHz
  • Mounting Type: Chassis Mount
  • Package: Module
  • Voltage Supply: 2.3V to 3.6V
  • Memory Size (ROM): 448kB
  • Memory Size (SRAM): 536kB
  • RF Standards: Bluetooth, WiFi
  • Antenna: Integrated Trace Antenna
  • Data Rate: 150Mbps
  • Protocols: 802.11b/g/n, Bluetooth v4.2 +EDR
  • Power Output: 13dBm
  • Sensitivity: -98dBm
  • Serial Interfaces: ADC, GPIO, I²C, I²S, SDIO, SPI, PWM, UART
  • Product Status: Active
  • Packaging: Tape and Reel
  • REACH Status: Unaffected
  • ECCN: 5A992C
  • Application: IoT Devices and Other Wireless Communication Systems

You May Also Be Interested in

Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
U-blox
RF TXRX MOD BLE NORDIC 5.0 CHIP
Lowest to $19.1956
Quectel
RF TXRX MOD SMD
Lowest to $46.8467
Digi International
RF TXRX MODULE BT/CEL U.FL SMD
Need more? Email Us
Quectel
RF TXRX MOD CARD EDGE
Need more? Email Us
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $29.6399
Laird Connectivity Inc.
RF TXRX MODULE BT I-PEX MHF4 SMD
Need more? Email Us
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2191 $50.6292
29+ $3.4618 $100.3922
45+ $3.3536 $150.9120
62+ $3.2455 $201.2210
80+ $3.1373 $250.9840
107+ $2.8127 $300.9589
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,504 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess