Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Controller (PD)
Maximum Power 12.95W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Supply Voltage (V) 0V ~ 57V
Supply Current 240μA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number TPS2376
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1272246-TPS2376D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2376D CAD Model

Description

Product Overview: TPS2376D from Texas Instruments

The TPS2376D is a robust, feature-rich Power over Ethernet (PoE) interface and power device controller designed by Texas Instruments. This integrated circuit is tailored to facilitate the seamless implementation of PoE functionality in various applications, including IP phones, wireless access points, and security cameras.

Key Features:

  • IEEE 802.3at Compliance: The TPS2376D adheres to the IEEE 802.3at standard, also known as PoE+, ensuring compatibility with high-power PoE sources and providing up to 30W of power.
  • Advanced Power Management: It features an internal hotswap MOSFET and a current limit function, which helps protect the system by controlling inrush current during startup and fault conditions.
  • Adjustable Under-Voltage Lockout (UVLO): This allows for flexibility in system design, ensuring that the power device operates within the safe voltage range of the system.
  • Superior Thermal Performance: The TPS2376D is designed for optimal thermal management, which is crucial for maintaining reliability and longevity in high-power applications.
  • Enhanced Safety Features: It incorporates numerous safety features, such as overvoltage, overcurrent, and thermal shutdown protection, to safeguard against potential damage from electrical anomalies.

Applications:

The TPS2376D's versatility makes it suitable for a wide array of applications that require reliable power delivery over Ethernet cables. It is commonly used in:

  • Enterprise and Industrial Ethernet Switches
  • IP Network Cameras
  • Wireless Access Points
  • VoIP Phones
  • Remote Computer Terminals

Technical Specifications:

The device operates over a wide input voltage range and is available in a compact package. It supports numerous communication protocols and has an integrated detection and classification engine to ensure seamless interaction with PoE power sourcing equipment.

For developers and engineers looking to integrate PoE capabilities into their designs, the TPS2376D offers a reliable and efficient solution backed by Texas Instruments' reputation for quality and performance.

You May Also Be Interested in

Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN / IEEE 802.3af/at-Compliant, Powered Device Interface
Lowest to $11.7686
ECAD model for MAX5982AETE+
Silicon Labs
IC POWER OVER ETHERNET 20QFN / FULLY INTEGRATED 802.3-COMPLIANT PD INTERFACE AND SWITCHING REGULATOR
Need more? Email Us
ECAD model for SI3400-BZ-GM
Texas Instruments
IC QUAD-PORT EQUIP MGR 64HTQFP / Power Over Ethernet 21.5V 57V 25W 64-Pin HTQFP EP
Need more? Email Us
ECAD model for TPS23841PJDG4
Microchip Technology
IC POE PSE CTLR MCU 32LGA
Lowest to $8.1493
ECAD model for PD69220R-022420
Silicon Labs
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $12.5318
ECAD model for SI3402-A-GM
Microchip Technology
IC POE CNTRL 1 CHANNEL 12DFN
Lowest to $4.1722
ECAD model for PD70200ILD-TR
Microchip Technology
IC POE CNTRL 8 CHANNEL 56QFN
Lowest to $16.6918
ECAD model for PD69208T4ILQ-TR
Texas Instruments
Quad Port Power-over-Ethernet PSE Controller | IC QUAD-PORT EQUIP MGR 28TSSOP
Lowest to $15.9033
ECAD model for TPS23861PW
Texas Instruments
IC POE CNTRL 1 CHANNEL 16HTSSOP / IEEE 802.3at PoE Interface with Wide Range High Efficiency DC/DC Controller
Lowest to $1.4364
ECAD model for TPS23751PWPR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4910 $52.3650
35+ $2.8644 $100.2540
55+ $2.7749 $152.6195
75+ $2.6854 $201.4050
97+ $2.5959 $251.8023
129+ $2.3273 $300.2217
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 75,000 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention