EN
  • EN
  • DE

PD70201ILQ-TR

Part No PD70201ILQ-TR
Manufacturer Microsemi Corporation
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CONTROLLER PD PSE 32QFN / Power Over Ethernet 802.3at PD Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Reel package
Type Controller (PD)
Number of Channels 1
Power - Max 47.7W
Internal Switch(s) No
Auxiliary Sense No
Standards 802.3at (PoE+), 802.3af (PoE)
Operating Supply Voltage 0 V ~ 57 V
Operating Supply Current 200μA
Operating Temperature Range -40°C ~ 85°C
Package 32-VFQFN Exposed Pad
Manufacturer Package 32-QFN (5x5)
Win Source Part Number 791615-PD70201ILQ-TR
Popularity Medium
Supply and Demand Status Balance
Family Name PD70201
Introduction Date January 24, 2011
ECCN EAR99
Country of Origin China, Thailand
Ultra Librarian 3D Model Ultra Librarian PD70201ILQ-TR CAD Model

Description

The Microsemi Corporation PD70201ILQ-TR is a controller for Power-over-Ethernet applications from Microsemi Corporation.

  • Standards: 802.3at, 802.3af
  • Operating Temperature: -40°C to 85°C
  • Package: 32-VFQFN Exposed Pad
  • Maximum Power: 47.7W
  • Input Voltage: 0V to 57V
  • Number of Channels: 1
  • Internal Switches: No
  • Operating Supply Current: 200μA
  • Family Name: PD70201
  • Auxiliary Sense: No
  • Alternative Parts: TPS23785BPWPR, TPS2388RTQR, TPS23754PWPR, TPS23756PWPR

You May Also Be Interested in

Innovisionsemi
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Texas Instruments
Lowest to $12.7454
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $14.5523
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209
Texas Instruments
Lowest to $8.4649

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5448 $54.5376
24+ $4.2572 $102.1728
37+ $4.1133 $152.1921
53+ $3.8257 $202.7621
68+ $3.6819 $250.3692
85+ $3.5381 $300.7385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess