EN
  • EN
  • DE

LTC4278CDKD#TRPBF

Part No LTC4278CDKD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 32DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Type Controller (PD), DC/DC
Number of Channels 1
Power - Max 25.5W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage (V) 37.2V ~ 60V
Current - Supply 1.35mA (Maximum)
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 32-WFDFN Exposed Pad
Supplier Device Package 32-DFN (7x4)
Part Number Series LTC4278
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811211-LTC4278CDKD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4278CDKD#TRPBF CAD Model

Description

Product Overview: LTC4278CDKD#TRPBF

The LTC4278CDKD#TRPBF is a highly integrated Power over Ethernet (PoE) interface and controller IC from Linear Technology, designed to simplify the implementation of PoE-powered devices. This advanced component is perfect for applications requiring compliance with the IEEE 802.3at (PoE+) standard, as well as backward compatibility with IEEE 802.3af (PoE).

Key Features

  • IEEE 802.3at Compliant: The LTC4278CDKD#TRPBF meets the specifications of the IEEE 802.3at standard for PoE+, ensuring compatibility with the latest PoE applications that require higher power delivery.
  • Backward Compatibility: It maintains backward compatibility with the older IEEE 802.3af standard, providing versatility across different PoE deployments.
  • Integrated Power Device: This IC includes an integrated power MOSFET and sense resistor, which streamlines the design process and reduces external component count.
  • Advanced Power Management: It features sophisticated power management capabilities, including programmable classification, inrush current control, and power good outputs.
  • High Efficiency: The LTC4278CDKD#TRPBF is designed for high efficiency, reducing power losses and improving overall system reliability.
  • Thermal Protection: Built-in thermal protection ensures the IC operates within safe temperature limits, preventing damage due to overheating.

Applications

The LTC4278CDKD#TRPBF is ideal for a wide range of applications that require remote power delivery over Ethernet cables. Common uses include:

  • Wireless Access Points
  • IP Cameras and Security Systems
  • VoIP Phones
  • Network Routers and Switches
  • Industrial Control Systems

Product Specifications

The IC is packaged in a compact, 32-pin DFN package, providing a space-saving solution for modern electronics. It operates over a wide temperature range, making it suitable for industrial and outdoor environments. The LTC4278CDKD#TRPBF also features a robust ESD protection mechanism, safeguarding the IC from electrostatic discharges during handling and operation.

With its comprehensive feature set, the LTC4278CDKD#TRPBF from Linear Technology stands out as a top choice for designers looking to incorporate PoE capabilities into their products efficiently and reliably.

You May Also Be Interested in

Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 20TQFN
Need more? Email Us
Texas Instruments
Lowest to $8.4649
Innovisionsemi
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 24QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 24-QFN (4x4)
Need more? Email Us
Silicon Labs
IC POE CNTRL 1 CHANNEL 20QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 20-QFN (5x5)
Need more? Email Us
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.9077 $50.7231
8+ $13.8730 $110.9840
12+ $13.4395 $161.2740
16+ $13.0059 $208.0944
20+ $12.5724 $251.4480
27+ $11.2718 $304.3386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,708 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess