EN
  • EN
  • DE

MAX9154EUI

Part No MAX9154EUI
Manufacturer Maxim Integrated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description 10-PORT LVDS REPEATER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Buffer, ReDriver
Applications LVDS
Input LVPECL
Output LVDS
Data Rate (Max) 800Mbps
Number of Channels 1
Delay Time 2.3ns
Voltage - Supply 3V ~ 3.6V
Current - Supply 118mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 632636-MAX9154EUI
Ultra Librarian 3D Model Ultra Librarian MAX9154EUI CAD Model

Description

The MAX9154EUI is a high-speed, low-power, quad LVDS/LVPECL-to-LVTTL translator from Maxim Integrated. This device is designed to convert four channels of LVDS or LVPECL input signals to LVTTL output levels, making it an essential component for interfacing between different logic levels in a wide range of digital communication and computing applications.

The MAX9154EUI operates over a wide supply voltage range from 3.0V to 3.6V, which allows it to be used in various system voltages without the need for additional level-shifting components. It features a maximum data rate of 800Mbps, ensuring that high-speed signal transmission is maintained with minimal signal degradation. This makes it an ideal solution for applications that require fast data transfer, such as telecommunications, networking, and high-performance computing.

With its low power consumption, the MAX9154EUI is optimized for power-sensitive applications. The device also incorporates a fail-safe feature that ensures a logic-high output if the input is open or undriven, enhancing the reliability of the system in which it is used. Furthermore, the MAX9154EUI is characterized for operation from -40°C to +85°C, making it suitable for industrial environments where temperature extremes are common.

The MAX9154EUI comes in a compact 28-pin TSSOP package, which is conducive to space-constrained designs. This package also offers improved thermal performance and reduced cross-talk, which is critical for maintaining signal integrity in dense circuit layouts.

Maxim Integrated's commitment to quality and reliability is evident in the MAX9154EUI, with its built-in electrostatic discharge (ESD) protection circuits that safeguard the device from the damaging effects of static electricity. This feature ensures a longer operational life and reduces the likelihood of premature failure in the field.

In summary, the MAX9154EUI from Maxim Integrated is a versatile, high-performance translator that bridges the gap between LVDS/LVPECL and LVTTL logic levels, providing a reliable and efficient solution for high-speed data transfer in a variety of applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $17.3624
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
NXP / Nexperia
IC REDRIVER I2C HOTSWAP 8TSSOP
Lowest to $8.1612
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $287.1001 $287.1001
2+ $257.4001 $514.8002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 463 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess