EN
  • EN
  • DE

MAX5982AETE+

Part No MAX5982AETE+
Manufacturer Maxim Integrated
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC POE CNTRL 1 CHANNEL 16TQFN / IEEE 802.3af/at-Compliant, Powered Device Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Type Controller (PD)
Number of Channels 1
Power - Max 70W
Internal Switch(s) Yes
Auxiliary Sense Yes
Standards 802.3at (PoE+), 802.3af (PoE)
Supply Voltage (V) 36.6V ~ 60V
Current - Supply 250μA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (5x5)
Part Number Series MAX5982
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803454-MAX5982AETE+
Ultra Librarian 3D Model Ultra Librarian MAX5982AETE+ CAD Model

Description

Maxim Integrated MAX5982AETE+ Product Overview

The MAX5982AETE+ is an advanced, integrated power-over-ethernet (PoE) interface controller designed by Maxim Integrated, a leader in innovative analog and mixed-signal products. This compact IC is specifically engineered to facilitate the development of PoE-powered devices compliant with the IEEE 802.3af/at standards, which are widely used in modern networking environments.

Key Features and Benefits

  • IEEE 802.3af/at Compliant: The MAX5982AETE+ ensures compatibility with the latest PoE standards, allowing for seamless integration into PoE systems and providing up to 25.5W of power for powered devices (PDs).
  • Integrated Power MOSFET: This device includes a high-performance, integrated power MOSFET, which simplifies the design and reduces external component count, saving space and cost on the PCB.
  • Advanced Protection Features: It offers a suite of protection features, including overcurrent protection, overvoltage protection, and thermal shutdown, enhancing the reliability and safety of the end application.
  • Programmable Classification: The MAX5982AETE+ supports programmable classification signatures, allowing for flexible power allocation and management based on the specific needs of the PD.
  • High-Efficiency Operation: With its high-efficiency design, this controller helps to minimize power losses, ensuring more power is delivered to the PD and reducing heat generation.

Applications

The MAX5982AETE+ is ideally suited for a wide range of applications where PoE is beneficial, including:

  • IP Cameras
  • Wireless Access Points
  • VoIP Phones
  • Network Routers and Switches
  • Industrial Controls

Package and Availability

The device is available in a 16-pin TQFN package, offering a compact footprint that is ideal for space-constrained applications. The MAX5982AETE+ operates over the extended -40°C to +85°C temperature range, making it suitable for industrial environments. With Maxim Integrated's reputation for quality and reliability, this PoE interface controller is a top choice for designers looking to implement PoE functionality with minimal hassle.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

STMicroelectronics
IC POE CNTRL 2 CHANNEL 24HTSSOP
Need more? Email Us
Texas Instruments
IC POE CNTRL 1 CHANNEL 24HTSSOP
Need more? Email Us
Texas Instruments
Lowest to $8.4649
Monolithic Power Systems Inc.
IC POE CNTRL 1 CHANNEL 20QFN
Lowest to $1.5600
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16SOIC
Need more? Email Us
Maxim Integrated
QUAD NETWORK POWER CONTROLLER
Need more? Email Us
Maxim Integrated
IC MULTISOURCE CONTROLLER QFN
Lowest to $5.8209

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9090 $54.5450
12+ $8.9510 $107.4120
18+ $8.6713 $156.0834
24+ $8.3916 $201.3984
31+ $8.1119 $251.4689
42+ $7.2727 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess