EN
  • EN
  • DE

TPS23841PAP

Part No TPS23841PAP
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description IC QUAD-PORT EQUIP MGR 64HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Type Controller (PSE)
Number of Channels 4
Power - Max 25W
Internal Switch(s) Yes
Auxiliary Sense No
Standards 802.3af (PoE)
Operating Supply Voltage 21.5 V ~ 57 V
Operating Supply Current 10mA
Operating Temperature Range -40°C ~ 125°C
Package 64-TQFP Exposed Pad
Manufacturer Package 64-HTQFP (10x10)
Win Source Part Number 797886-TPS23841PAP
Family Name TPS23841
Introduction Date July 01, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS23841PAP CAD Model

Description

The TPS23841PAP from Texas Instruments is a state-of-the-art Power over Ethernet (PoE) Manager designed for use in Power Sourcing Equipment (PSE). This highly integrated component is capable of delivering power up to 15.4W per port and is compliant with the IEEE 802.3af standard, which is the foundation for powering a wide range of network devices such as IP phones, wireless access points, and security cameras directly through the Ethernet cable.

Key Features

  • Integrated Power MOSFETs: The TPS23841PAP features internal MOSFETs which simplify the design and reduce external component count.
  • Multi-Port Capability: It can manage up to four PoE ports, making it an ideal choice for small to medium-sized network applications.
  • Advanced Power Management: The device includes programmable classification, under-voltage lockout, over-current protection, and thermal shutdown features to ensure reliable operation.
  • Energy Efficient: It supports intelligent power management by providing power only when needed, reducing overall energy consumption.
  • Auto-Maintenance: The TPS23841PAP has auto-maintenance features that keep the power supply stable and reliable over time.
  • Diagnostic Capabilities: Built-in I2C interface for port management, status reporting, and error monitoring to facilitate troubleshooting and maintenance.

Applications

The TPS23841PAP is versatile and can be used in various applications that require PoE capabilities. It is particularly suitable for:

  • Enterprise Networking Switches and Routers
  • Industrial Ethernet Switches
  • Home and Office Networking Equipment
  • VoIP Phones
  • Wireless Network Access Points
  • Network Cameras and Security Systems

Product Specifications

The TPS23841PAP is offered in a 64-HTQFP package and operates over a commercial temperature range. Its robust design ensures stable performance even in challenging environmental conditions. As a product of Texas Instruments, it benefits from the company's reputation for quality and reliability in semiconductor manufacturing.

For engineers and designers looking for a powerful yet efficient PoE solution, the TPS23841PAP presents an excellent option, combining performance with ease of use in a compact package.

You May Also Be Interested in

ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3af (PoE) 11-QFN (3x3)
Need more? Email Us
Skyworks Solutions Inc.
IC POE CNTRL 4 CHANNEL 40QFN / Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 40-QFN (6x6)
Need more? Email Us
Microchip Technology
POE PSE CONTROLLER / Power Over Ethernet Controller Channel
Lowest to $15.6405
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Texas Instruments
IC POE CNTRL 8 CHAN IEEE 802.3BT / Power Over Ethernet Controller 8 Channel 802.3at (PoE+), 802.3bt 56-VQFN (8x8)
Lowest to $5.2674
ON Semiconductor
IC POE CNTRL 1 CHANNEL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 28QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 28-QFN (4x5)
Lowest to $5.7718
Skyworks Solutions Inc.
IC POE CNTRL 1 CHANNEL 11QFN / Power Over Ethernet Controller 1 Channel 802.3at (PoE+), 802.3af (PoE) 11-QFN (3x3)
Lowest to $2.1520

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0522 $60.2610
11+ $9.8890 $108.7790
16+ $9.5800 $153.2800
22+ $9.2710 $203.9620
28+ $8.9619 $250.9332
38+ $8.0348 $305.3224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess